Mini-Circuits Lumped LC Band Pass Filter, 74 - 106 MHz, 50Ω BPF-A90+

Description
Mini-Circuits’ Model-BPF-A90+ is a Lumped LC filter that offer a good insertion loss and high rejection. This bandpass filter covers from 74 to 106MHz. This filter has high Q capacitors and inductors to achieve a low insertion loss. It has repeatable performance across production lots.
Request a Quote Datasheet
Description
Mini-Circuits’ Model-BPF-A90+ is a Lumped LC filter that offer a good insertion loss and high rejection. This bandpass filter covers from 74 to 106MHz. This filter has high Q capacitors and inductors to achieve a low insertion loss. It has repeatable performance across production lots.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 74 - 106 MHz, 50Ω - BPF-A90+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 74 - 106 MHz, 50Ω
BPF-A90+
Lumped LC Band Pass Filter, 74 - 106 MHz, 50Ω BPF-A90+
Mini-Circuits’ Model-BPF-A90+ is a Lumped LC filter that offer a good insertion loss and high rejection. This bandpass filter covers from 74 to 106MHz. This filter has high Q capacitors and inductors to achieve a low insertion loss. It has repeatable performance across production lots.

Mini-Circuits’ Model-BPF-A90+ is a Lumped LC filter that offer a good insertion loss and high rejection. This bandpass filter covers from 74 to 106MHz. This filter has high Q capacitors and inductors to achieve a low insertion loss. It has repeatable performance across production lots.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number BPF-A90+
Product Name Lumped LC Band Pass Filter, 74 - 106 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-HFCG-1100+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 5300 MHz
View Details
Lumped LC Band Pass Filter, 30 - 88 MHz, 50Ω - BPF-C59+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 59 dB
View Details
3 suppliers
Ceramic Resonator Band Pass Filter, 1110 - 1230 MHz, 50Ω - CBP-1170C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC Band Pass Filter, 26500 - 29500 MHz, 50Ω - BFHK-2802+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 28 dB
View Details
3 suppliers