Mini-Circuits Ceramic Resonator Band Pass Filter, 504 - 509 MHz, 50Ω CBP6-507BG+

Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBP6-507BG+ is a surface-mount bandpass filter with a center frequency of 507 MHz and a passband of 504 to 509 MHz, designed for 50Ω systems. It features a maximum insertion loss of 4.8 dB within the passband, a VSWR of 1.92:1, and stopband attenuation exceeding 70 dB typ. up to 1300 MHz. The filter is housed in a KV1710-3 case measuring 26.67 mm by 22.23 mm by 4.06 mm, with a height of 1.050 inch (26.67 mm). It supports an operating temperature range of -40°C to 85°C, a maximum RF power input of 6 W at 25°C, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The CBP6-507BG+ is a surface-mount bandpass filter with a center frequency of 507 MHz and a passband of 504 to 509 MHz, designed for 50Ω systems. It features a maximum insertion loss of 4.8 dB within the passband, a VSWR of 1.92:1, and stopband attenuation exceeding 70 dB typ. up to 1300 MHz. The filter is housed in a KV1710-3 case measuring 26.67 mm by 22.23 mm by 4.06 mm, with a height of 1.050 inch (26.67 mm). It supports an operating temperature range of -40°C to 85°C, a maximum RF power input of 6 W at 25°C, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 504 - 509 MHz, 50Ω - CBP6-507BG+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 504 - 509 MHz, 50Ω
CBP6-507BG+
Ceramic Resonator Band Pass Filter, 504 - 509 MHz, 50Ω CBP6-507BG+
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Supplier's Site Datasheet
Ceramic Filters - 3157-CBP6-507BG+-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-CBP6-507BG+-ND
Ceramic Filters 3157-CBP6-507BG+-ND
CER FILTER 507MHZ BAND PASS

CER FILTER 507MHZ BAND PASS

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CBP6-507BG+ 3157-CBP6-507BG+-ND
Product Name Ceramic Resonator Band Pass Filter, 504 - 509 MHz, 50Ω Ceramic Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 507 dB 4.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 2 - 7 MHz, 50Ω - BPF-C4R5+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 4.5 dB
View Details
3 suppliers
Lumped LC Band Pass Filter, 57 - 61 MHz, 50Ω - BPF-B59+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 59 dB
View Details
3 suppliers
Lumped LC Band Pass Filter, 400 - 600 MHz, 50Ω - BPF-A490+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers