Mini-Circuits Lumped LC Band Pass Filter, 186 - 340 MHz, 50Ω ZX75BP-253-S+

Description
ZX75BP-253-S+ is a 50Ω bandpass filter in a connectorized package covering 186 to 340MHz. This offers good matching within the passband and high rejection in stopband.
Request a Quote Datasheet
Description
ZX75BP-253-S+ is a 50Ω bandpass filter in a connectorized package covering 186 to 340MHz. This offers good matching within the passband and high rejection in stopband.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 186 - 340 MHz, 50Ω - ZX75BP-253-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 186 - 340 MHz, 50Ω
ZX75BP-253-S+
Lumped LC Band Pass Filter, 186 - 340 MHz, 50Ω ZX75BP-253-S+
ZX75BP-253-S+ is a 50Ω bandpass filter in a connectorized package covering 186 to 340MHz. This offers good matching within the passband and high rejection in stopband.

ZX75BP-253-S+ is a 50Ω bandpass filter in a connectorized package covering 186 to 340MHz. This offers good matching within the passband and high rejection in stopband.

Supplier's Site Datasheet
RF Filters - 3157-ZX75BP-253-S+-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 186-340 MHZ, 50

LUMPED LC BPF, 186-340 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZX75BP-253-S+ 3157-ZX75BP-253-S+-ND
Product Name Lumped LC Band Pass Filter, 186 - 340 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to ? C (-40 to ? F)
Insertion Loss 3 dB 3 dB
Package Type Connectorized SMA In-Line Module
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 645 - 695 MHz, 50Ω - CBP-670F+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC Band Pass Filter, 1500 - 1620 MHz, 50Ω - BFCN-1560+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1560 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 151 - 163 MHz, 50Ω - BPF-B157+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
RF Filters - 3157-BLP-21.4+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 22000 kHz
View Details