Mini-Circuits Lumped LC Band Pass Filter, 2050 - 2250 MHz, 50Ω ZX75BP-2150-S+

Description
ZX75BP-2150-S+ is a wideband bandpass filter in a rugged connectorized package covering 2050 to 2250 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric band, faster roll-off at upper side band is achieved in a comparatively smaller package and lower pass band inser- tion loss. It has repeatable performance across lots and consistent performance across temperature
Request a Quote Datasheet
Description
ZX75BP-2150-S+ is a wideband bandpass filter in a rugged connectorized package covering 2050 to 2250 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric band, faster roll-off at upper side band is achieved in a comparatively smaller package and lower pass band inser- tion loss. It has repeatable performance across lots and consistent performance across temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 2050 - 2250 MHz, 50Ω - ZX75BP-2150-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 2050 - 2250 MHz, 50Ω
ZX75BP-2150-S+
Lumped LC Band Pass Filter, 2050 - 2250 MHz, 50Ω ZX75BP-2150-S+
ZX75BP-2150-S+ is a wideband bandpass filter in a rugged connectorized package covering 2050 to 2250 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric band, faster roll-off at upper side band is achieved in a comparatively smaller package and lower pass band inser- tion loss. It has repeatable performance across lots and consistent performance across temperature

ZX75BP-2150-S+ is a wideband bandpass filter in a rugged connectorized package covering 2050 to 2250 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric band, faster roll-off at upper side band is achieved in a comparatively smaller package and lower pass band inser- tion loss. It has repeatable performance across lots and consistent performance across temperature

Supplier's Site Datasheet
RF Filters - 3157-ZX75BP-2150-S+-ND - DigiKey
Thief River Falls, MN, United States
RF FILT BAND PASS 2.15GHZ INLINE

RF FILT BAND PASS 2.15GHZ INLINE

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZX75BP-2150-S+ 3157-ZX75BP-2150-S+-ND
Product Name Lumped LC Band Pass Filter, 2050 - 2250 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 2150 dB 2 dB
Package Type Connectorized Connectorized; Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1680 - 1960 MHz, 50Ω - CBP-1820F+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LTCC Band Pass Filter, 2600 - 2800 MHz, 50Ω - BFCN-2700+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2700 dB
View Details
4 suppliers
Ceramic Resonator Band Pass Filter, 1442 to 1538 MHz - CBP3-1490CB+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Lumped LC Band Pass Filter, 470 - 520 MHz, 50Ω - BPF-C495+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 495 dB
View Details
3 suppliers