Mini-Circuits Ceramic Resonator Band Pass Filter, 1027 - 1033 MHz, 50Ω CBP12-1030BE+

Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBP12-1030BE+ is a surface mount coaxial-ceramic resonator bandpass filter designed for 50Ω impedance with a center frequency of 1030 MHz and a passband of 1027 to 1033 MHz. It offers a typical insertion loss of 1.75 dB and a maximum VSWR of 1.92:1 within the passband. The filter provides stopband insertion loss exceeding 20 dB from 950 to 1008 MHz and 1052 to 1100 MHz, and up to 70 dB from 1100 to 1800 MHz. It operates over a temperature range of -40°C to 85°C and handles up to 10 W RF power at 25°C. The device is housed in an UP2912 case measuring 53.34 mm by 20.32 mm. It is RoHS compliant and built to withstand multiple reflow cycles with stable performance across temperature.

Datasheet Summary
Powered by GS/AI

The CBP12-1030BE+ is a surface mount coaxial-ceramic resonator bandpass filter designed for 50Ω impedance with a center frequency of 1030 MHz and a passband of 1027 to 1033 MHz. It offers a typical insertion loss of 1.75 dB and a maximum VSWR of 1.92:1 within the passband. The filter provides stopband insertion loss exceeding 20 dB from 950 to 1008 MHz and 1052 to 1100 MHz, and up to 70 dB from 1100 to 1800 MHz. It operates over a temperature range of -40°C to 85°C and handles up to 10 W RF power at 25°C. The device is housed in an UP2912 case measuring 53.34 mm by 20.32 mm. It is RoHS compliant and built to withstand multiple reflow cycles with stable performance across temperature.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1027 - 1033 MHz, 50Ω - CBP12-1030BE+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1027 - 1033 MHz, 50Ω
CBP12-1030BE+
Ceramic Resonator Band Pass Filter, 1027 - 1033 MHz, 50Ω CBP12-1030BE+
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number CBP12-1030BE+
Product Name Ceramic Resonator Band Pass Filter, 1027 - 1033 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 185 - 195 MHz, 50Ω - BPF-B190+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
LTCC Band Pass Filter, 5900 - 6900 MHz, 50Ω - BFHK-6751+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 6.4 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 470 - 705 MHz, 50Ω - BPF-C587+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 587 dB
View Details
3 suppliers
LTCC Band Pass Filter, 28000 - 28800 MHz, 50Ω - BFCV-2852+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 28.3 dB
View Details
2 suppliers