Mini-Circuits Lumped LC Band Pass Filter, 1710 - 2170 MHz, 50Ω ZX75BP-1940-S+

Description
ZX75BP-1940-S+ is a wideband bandpass filter in a rugged connectorized package covering 1710 to 2170 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric band, faster roll-off at upper side band is achieved in a comparatively smaller package and lower pass band inser- tion loss. It has repeatable performance across lots and consistent performance across temperature
Request a Quote Datasheet
Description
ZX75BP-1940-S+ is a wideband bandpass filter in a rugged connectorized package covering 1710 to 2170 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric band, faster roll-off at upper side band is achieved in a comparatively smaller package and lower pass band inser- tion loss. It has repeatable performance across lots and consistent performance across temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 1710 - 2170 MHz, 50Ω - ZX75BP-1940-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 1710 - 2170 MHz, 50Ω
ZX75BP-1940-S+
Lumped LC Band Pass Filter, 1710 - 2170 MHz, 50Ω ZX75BP-1940-S+
ZX75BP-1940-S+ is a wideband bandpass filter in a rugged connectorized package covering 1710 to 2170 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric band, faster roll-off at upper side band is achieved in a comparatively smaller package and lower pass band inser- tion loss. It has repeatable performance across lots and consistent performance across temperature

ZX75BP-1940-S+ is a wideband bandpass filter in a rugged connectorized package covering 1710 to 2170 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric band, faster roll-off at upper side band is achieved in a comparatively smaller package and lower pass band inser- tion loss. It has repeatable performance across lots and consistent performance across temperature

Supplier's Site Datasheet
RF Filters - 3157-ZX75BP-1940-S+-ND - DigiKey
Thief River Falls, MN, United States
RF FILT BAND PASS 1.94GHZ INLINE

RF FILT BAND PASS 1.94GHZ INLINE

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZX75BP-1940-S+ 3157-ZX75BP-1940-S+-ND
Product Name Lumped LC Band Pass Filter, 1710 - 2170 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1940 dB 2 dB
Package Type Connectorized Connectorized; Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 2700 - 3100 MHz, 50Ω - BFCN-2900+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2900 dB
View Details
3 suppliers
LTCC Band Pass Filter, 37000 - 40000 MHz, 50Ω - BFCQ-3852A+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
LTCC Band Pass Filter, 27500 - 30000 MHz, 50Ω - BFCQ-2872+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 28.7 dB
View Details
2 suppliers
Ceramic Filters - 3157-HFCN-1080+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 2690 MHz
View Details
2 suppliers