Mini-Circuits LTCC Band Pass Filter, 460 - 776 MHz, 50Ω BFTC-618+

Description
The BFTC-618+ LTCC bandpass filter covers the 460 to 776 MHz passband with 25 dB upper/lower stopband re- jection. This model handles up to 3W RF input power and provides a wide operating temperature range from -40 to +85°C. Utilizing LTCC multi-layer construction, the filter achieves excellent repeatability of performance and comes in a tiny ceramic package saving space in dense PCB layouts.
Request a Quote
Description
The BFTC-618+ LTCC bandpass filter covers the 460 to 776 MHz passband with 25 dB upper/lower stopband re- jection. This model handles up to 3W RF input power and provides a wide operating temperature range from -40 to +85°C. Utilizing LTCC multi-layer construction, the filter achieves excellent repeatability of performance and comes in a tiny ceramic package saving space in dense PCB layouts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFTC-618+ is a ceramic LTCC bandpass filter designed for 50Ω systems with a passband from 460 to 776 MHz. It features a hermetically sealed FR933-1 package measuring 0.150 x 0.150 x 0.059 inches, operates reliably from -40°C to +85°C, and handles up to 3 W RF power at 25°C with linear derating to 1.5 W at 85°C. The filter provides typical insertion loss of 4.8 dB within the passband, VSWR of 1.3:1, and minimum stopband rejection of 25 dB below 330 MHz and above 980 MHz. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The BFTC-618+ is a ceramic LTCC bandpass filter designed for 50Ω systems with a passband from 460 to 776 MHz. It features a hermetically sealed FR933-1 package measuring 0.150 x 0.150 x 0.059 inches, operates reliably from -40°C to +85°C, and handles up to 3 W RF power at 25°C with linear derating to 1.5 W at 85°C. The filter provides typical insertion loss of 4.8 dB within the passband, VSWR of 1.3:1, and minimum stopband rejection of 25 dB below 330 MHz and above 980 MHz. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 460 - 776 MHz, 50Ω - BFTC-618+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 460 - 776 MHz, 50Ω
BFTC-618+
LTCC Band Pass Filter, 460 - 776 MHz, 50Ω BFTC-618+
The BFTC-618+ LTCC bandpass filter covers the 460 to 776 MHz passband with 25 dB upper/lower stopband re- jection. This model handles up to 3W RF input power and provides a wide operating temperature range from -40 to +85°C. Utilizing LTCC multi-layer construction, the filter achieves excellent repeatability of performance and comes in a tiny ceramic package saving space in dense PCB layouts.

The BFTC-618+ LTCC bandpass filter covers the 460 to 776 MHz passband with 25 dB upper/lower stopband re- jection. This model handles up to 3W RF input power and provides a wide operating temperature range from -40 to +85°C. Utilizing LTCC multi-layer construction, the filter achieves excellent repeatability of performance and comes in a tiny ceramic package saving space in dense PCB layouts.

Supplier's Site Datasheet
RF Filters - 3157-BFTC-618+TR-ND - DigiKey
Thief River Falls, MN, United States
LTCC BPF, 460 - 776 MHZ, 50

LTCC BPF, 460 - 776 MHZ, 50

Buy Now Datasheet
RF Filters - 3157-BFTC-618+CT-ND - DigiKey
Thief River Falls, MN, United States
LTCC BPF, 460 - 776 MHZ, 50

LTCC BPF, 460 - 776 MHZ, 50

Buy Now Datasheet
RF Filters - 3157-BFTC-618+DKR-ND - DigiKey
Thief River Falls, MN, United States
LTCC BPF, 460 - 776 MHZ, 50

LTCC BPF, 460 - 776 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BFTC-618+ 3157-BFTC-618+TR-ND
Product Name LTCC Band Pass Filter, 460 - 776 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 618 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-HFCW-1132+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Insertion Loss 1.7 dB
View Details
Connectorized Band Pass Filter, 2020-2660 MHz - VBFZ-2340-S+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Package Type Connectorized
View Details
3 suppliers
LTCC Band Pass Filter, 2400 - 2550 MHz, 50Ω - BFCN-2450+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 2450 dB
View Details
4 suppliers
Thin Film SMT Band Pass Filter, 22.3 - 23.3 GHz, 50Ω - ABF-22R8G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 22.8 dB
View Details