Mini-Circuits Ceramic Resonator Band Pass Filter, 4320 - 4370 MHz, 50Ω CBP4-4R3GBP+

Description
All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
Request a Quote
Description
All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBP4-4R3GBP+ is a surface-mount ceramic resonator band pass filter designed for 50Ω systems with a center frequency of 4300 MHz and a passband from 4230 to 4370 MHz. It features a typical insertion loss of 4.1 dB, a typical return loss of 12 dB, and stopband rejection up to 70 dB. The device operates from -40°C to +85°C and handles up to 5 W input power at +25°C, de-rating linearly to 1 W at +85°C. It is housed in a shielded surface-mount package with a gold-over-nickel lead finish, complies with RoHS/REACH, and has an MSL1 moisture sensitivity level. The part meets environmental rating ENV54.

Datasheet Summary
Powered by GS/AI

The CBP4-4R3GBP+ is a surface-mount ceramic resonator band pass filter designed for 50Ω systems with a center frequency of 4300 MHz and a passband from 4230 to 4370 MHz. It features a typical insertion loss of 4.1 dB, a typical return loss of 12 dB, and stopband rejection up to 70 dB. The device operates from -40°C to +85°C and handles up to 5 W input power at +25°C, de-rating linearly to 1 W at +85°C. It is housed in a shielded surface-mount package with a gold-over-nickel lead finish, complies with RoHS/REACH, and has an MSL1 moisture sensitivity level. The part meets environmental rating ENV54.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 4320 - 4370 MHz, 50Ω - CBP4-4R3GBP+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 4320 - 4370 MHz, 50Ω
CBP4-4R3GBP+
Ceramic Resonator Band Pass Filter, 4320 - 4370 MHz, 50Ω CBP4-4R3GBP+
All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.

All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number CBP4-4R3GBP+
Product Name Ceramic Resonator Band Pass Filter, 4320 - 4370 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 148 - 175 MHz, 50Ω - SXBP-161R5+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 162 dB
View Details
Lumped LC Band Pass Filter, 24 - 35 MHz, 50Ω - SBP-29+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 0.9000 dB
View Details
Ceramic Resonator Band Pass Filter, 790 - 890 MHz, 50Ω - CBP-840C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1170 - 1390 MHz, 50Ω - CBP-1280C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers