Mini-Circuits Lumped LC Band Pass Filter, 120 - 210 MHz, 50Ω ZX75BP-160-S+

Description
ZX75BP-160-S+ is a 50Ω bandpass filter in a connectorized package covering 120 to 210MHz. This offers good matching within the passband and high rejection in stopband.
Request a Quote Datasheet
Description
ZX75BP-160-S+ is a 50Ω bandpass filter in a connectorized package covering 120 to 210MHz. This offers good matching within the passband and high rejection in stopband.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 120 - 210 MHz, 50Ω - ZX75BP-160-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 120 - 210 MHz, 50Ω
ZX75BP-160-S+
Lumped LC Band Pass Filter, 120 - 210 MHz, 50Ω ZX75BP-160-S+
ZX75BP-160-S+ is a 50Ω bandpass filter in a connectorized package covering 120 to 210MHz. This offers good matching within the passband and high rejection in stopband.

ZX75BP-160-S+ is a 50Ω bandpass filter in a connectorized package covering 120 to 210MHz. This offers good matching within the passband and high rejection in stopband.

Supplier's Site Datasheet
RF Filters - 3157-ZX75BP-160-S+-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 120-210 MHZ, 50

LUMPED LC BPF, 120-210 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZX75BP-160-S+ 3157-ZX75BP-160-S+-ND
Product Name Lumped LC Band Pass Filter, 120 - 210 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to ? C (-40 to ? F)
Insertion Loss 165 dB 3 dB
Package Type Connectorized SMA In-Line Module
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-HFCW-1132+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Insertion Loss 1.7 dB
View Details
Lumped LC Band Pass Filter, 63 - 77 MHz, 50Ω - SBP-70+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
Ceramic Filters - 3157-HFCV-145+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 645 MHz
View Details
Ceramic Resonator Band Pass Filter, 925 - 960 MHz, 50Ω - CBP4-942C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers