The BFCN-3085A+ is a LTCC bandpass filter designed for 50Ω systems with a passband of 2800 to 3400 MHz and a center frequency of 3085 MHz. It features a compact FV1206 package measuring 3.2 mm × 1.6 mm × 0.94 mm, with wrap-around terminations for reliable performance in high-humidity and high-temperature environments. The filter offers a typical insertion loss of 1.5 dB within the passband, over 50 dB rejection below 500 MHz, and a maximum VSWR of 3.0 in the stop bands. It is hermetically sealed, temperature stable, and rated for operation from -55°C to 100°C with a maximum RF power input of 1.5 W at 25°C, derating linearly to 0.25 W at 100°C. RoHS compliant.
The BFCN-3085A+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 600 MHz passband, these units offer low insertion loss and good rejection.
3.085GHz Center Band Pass Ceramic Filter 600MHz 50Ohm 4-SMD, No Lead
CER FILTER 3.085GHZ BAND PASS
CER FILTER 3.085GHZ BAND PASS
Manufacturer: Mini-Circuits
Win Source Part Number: 864161-BFCN-3085A+
Features: 3.085GHz Center Band Pass Ceramic Filter 600 MHz 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
LTCC BAND PASS FILTER, 2800 - 34
| Mini-Circuits | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-3085A+ | 3157-BFCN-3085A+TR-ND | BFCN-3085A+ | BFCN-3085A+ |
| Product Name | LTCC Band Pass Filter, 2800 - 3400 MHz, 50Ω | Ceramic Filters | Ceramic Filters - BFCN-3085A+ | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 3085 dB | 2.5 dB | 2.5 dB | |
| Filter Technology | Passive Filter |