The ZX75BP-1260-S+ is a 50Ω coaxial-ceramic bandpass filter with a center frequency of 1260 MHz and a passband from 1200 to 1320 MHz, featuring a maximum insertion loss of 2 dB and a VSWR of 1.4:1 within the passband. It provides at least 20 dB attenuation in the lower stopband up to 1025 MHz and at least 20 dB in the upper stopband from 1640 to 2500 MHz. The filter supports up to 5 W RF power input, derating linearly to 3.5 W at 85°C ambient, and operates over a temperature range of -40°C to 85°C. It is housed in a HY1238 case with SMA male input and SMA female output connectors, measuring 30.48 × 19.05 × 11.68 mm. The part is RoHS compliant and built for ruggedness, withstanding multiple reflow cycles.
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Custom integrated assembly with LNA in greatly simplifying system integration. They can be realized in small form factors with high-quality, precise machining for applications where size is critical. Excellent repeat- ability across units is achieved through precise tuning and process control.
RF FILT BAND PASS 1.26GHZ INLINE
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | ZX75BP-1260-S+ | 3157-ZX75BP-1260-S+-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 1200 - 1320 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Filter Technology | Passive Filter | |
| Fc | 1260 MHz |