Surface mount bandpass filter for 400 to 510 MHz at 50Ω, with a HU1186 case measuring 22.10 × 20.32 × 6.35 mm, operating from -40°C to 85°C, and rated for 0.5 W RF power input. Features typical insertion loss of 0.81 dB in the passband, return loss greater than 17 dB, VSWR of 1.3:1 typ., and group delay of 4.83 ns at center frequency. Shielded, aqueous washable, and RoHS compliant. Pin configuration includes RF input, RF output, ground on 10 pins, and NC on pins 6 and 13.
Lumped LC Band Pass Filter, 400 - 510 MHz, 50Ω
450MHz Center Frequency Band Pass RF Filter (Radio Frequency) 110MHz Bandwidth 14-SMD Module
RF FILTER BAND PASS 450MHZ 14SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-C450+ | 3157-BPF-C450+TR-ND | BPF-C450+ |
| Product Name | Lumped LC Band Pass Filter, 400 - 510 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Filter Technology | Passive Filter |