The BFCN-2840+ is a 50Ω LTCC surface mount bandpass filter designed for harmonic rejection and transmitter/receiver
Mini-Circuits’ BFCN-2840+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 180 MHz passband, these units offer low insertion loss and good rejection.
Manufacturer: Mini-Circuits
Win Source Part Number: 864160-BFCN-2840+
Features: 2.84GHz Center Band Pass Ceramic Filter 180 MHz 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
2.84GHz Center Band Pass Ceramic Filter 180MHz 50Ohm 4-SMD, No Lead
| Mini-Circuits | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCN-2840+ | BFCN-2840+ | 3157-BFCN-2840+TR-ND |
| Product Name | LTCC Band Pass Filter, 2750 - 2930 MHz, 50Ω | Ceramic Filters - BFCN-2840+ | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Insertion Loss | 2840 dB | 7 dB |