Mini-Circuits Lumped LC Band Pass Filter, 900 - 1370 MHz, 50Ω ZX75BP-1135-S+

Description
ZX75BP-1135-S+ is a low loss band pass filter in a rugged connectorized package covering 900-1370 MHz. The high power handling capability of this filter finds it application in high power transmitters. The filter also offers lower passband insertion loss and good stopband rejection until 5600 MHz. In addition, it has repeatable performance across lots and consistent performance across temperature.
Request a Quote Datasheet
Description
ZX75BP-1135-S+ is a low loss band pass filter in a rugged connectorized package covering 900-1370 MHz. The high power handling capability of this filter finds it application in high power transmitters. The filter also offers lower passband insertion loss and good stopband rejection until 5600 MHz. In addition, it has repeatable performance across lots and consistent performance across temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 900 - 1370 MHz, 50Ω - ZX75BP-1135-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 900 - 1370 MHz, 50Ω
ZX75BP-1135-S+
Lumped LC Band Pass Filter, 900 - 1370 MHz, 50Ω ZX75BP-1135-S+
ZX75BP-1135-S+ is a low loss band pass filter in a rugged connectorized package covering 900-1370 MHz. The high power handling capability of this filter finds it application in high power transmitters. The filter also offers lower passband insertion loss and good stopband rejection until 5600 MHz. In addition, it has repeatable performance across lots and consistent performance across temperature.

ZX75BP-1135-S+ is a low loss band pass filter in a rugged connectorized package covering 900-1370 MHz. The high power handling capability of this filter finds it application in high power transmitters. The filter also offers lower passband insertion loss and good stopband rejection until 5600 MHz. In addition, it has repeatable performance across lots and consistent performance across temperature.

Supplier's Site Datasheet
RF Filters - 3157-ZX75BP-1135-S+-ND - DigiKey
Thief River Falls, MN, United States
RF FILT BANDPASS 1.135GHZ INLINE

RF FILT BANDPASS 1.135GHZ INLINE

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZX75BP-1135-S+ 3157-ZX75BP-1135-S+-ND
Product Name Lumped LC Band Pass Filter, 900 - 1370 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1135 dB 1.2 dB
Package Type Connectorized Connectorized; Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 1400 - 1800 MHz, 50Ω - BPF-A1600+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1600 dB
View Details
3 suppliers
Ceramic Resonator Band Pass Filter, 1200 - 1320 MHz, 50Ω - CBP-1260C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 760 - 780 MHz, 50Ω - CBP-770C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC SMT Band Pass Filter, 8.6 - 10.9 GHz, 50Ω - BFHKI-9901+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers