Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
MINI-CIRCUITS
SXBP-507+ -- LUMPED LC BAND PASS FILTER, 460 - 560 MHZ, 50Ω
Mini-Circuits
Lumped LC Band Pass Filter, 460 - 560 MHz, 50Ω
SXBP-507+
Description
Lumped LC Band Pass Filter, 460 - 560 MHz, 50Ω
Mini-Circuits
Done
Request a Quote
Email Supplier
Datasheet
Description
Lumped LC Band Pass Filter, 460 - 560 MHz, 50Ω
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 460 - 560 MHz, 50Ω
SXBP-507+
Lumped LC Band Pass Filter, 460 - 560 MHz, 50Ω
SXBP-507+
Lumped LC Band Pass Filter, 460 - 560 MHz, 50Ω
Lumped LC Band Pass Filter, 460 - 560 MHz, 50Ω
Supplier's Site
Datasheet
Technical Specifications
Mini-Circuits
Product Category
RF Filters and Microwave Filters
Product Number
SXBP-507+
Product Name
Lumped LC Band Pass Filter, 460 - 560 MHz, 50Ω
Filter Type
Bandpass
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
LTCC Band Pass Filter, 3700 - 4500 MHz, 50Ω
BFCN-4100+
Specs
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-55 to 100 C (-67 to 212 F)
View Details
4
suppliers
Mini-Circuits
Lumped LC Band Pass Filter, 400 - 600 MHz, 50Ω
BPF-A490+
Specs
Filter Type
Bandpass
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
4
suppliers
Mini-Circuits
RF Filters
ADCH-80+
Specs
Filter Technology
Passive Filter
Filter Type
Bandpass
Fc
5025 MHz
View Details
2
suppliers
Mini-Circuits
RF Filters
BLP-150+
Specs
Filter Technology
Passive Filter
Filter Type
Low Pass
Bandwidth
140000 kHz
View Details