The BFCN-1525+ is an LTCC bandpass filter designed for 50Ω systems with a passband of 1480 to 1570 MHz. It features a miniature FV1206 package measuring 3.20mm x 1.60mm x 0.94mm, with wrap-around terminations for improved performance and solderability. The filter exhibits a typical insertion loss of 2.0 dB within the passband and provides sharp rejection near the stopband, including high attenuation at harmonic frequencies. It operates from -55°C to 100°C, supports up to 1.5W RF power at 25°C (derating linearly to 0.25W at 100°C), and is hermetically sealed. The part is RoHS compliant and suitable for transmitter and receiver applications requiring harmonic rejection.
The BFCN-1525+ LTCC Band Pass Filter is constructed with 12 layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 1525 MHz ±45 MHz, these units offer low insertion loss and good rejection.
1.525GHz Center Band Pass Ceramic Filter 90MHz 50Ohm 4-SMD, No Lead
1.525GHz Center Band Pass Ceramic Filter 90MHz 50Ohm 4-SMD, No Lead
1.525GHz Center Band Pass Ceramic Filter 90MHz 50Ohm 4-SMD, No Lead
LTCC BAND PASS FILTER, 1480 - 15
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-1525+ | 3157-BFCN-1525+CT-ND | BFCN-1525+ |
| Product Name | LTCC Band Pass Filter, 1480 - 1570 MHz, 50Ω | Ceramic Filters | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Insertion Loss | 1525 dB | 3 dB | 3 dB |
| Filter Technology | Passive Filter |