Mini-Circuits Lumped LC Band Pass Filter, 9 - 15 MHz, 50Ω ZX75-12-S+

Description
Lumped LC Band Pass Filter, 9 - 15 MHz, 50Ω
Request a Quote Datasheet
Description
Lumped LC Band Pass Filter, 9 - 15 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 9 - 15 MHz, 50Ω - ZX75-12-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 9 - 15 MHz, 50Ω
ZX75-12-S+
Lumped LC Band Pass Filter, 9 - 15 MHz, 50Ω ZX75-12-S+
Lumped LC Band Pass Filter, 9 - 15 MHz, 50Ω

Lumped LC Band Pass Filter, 9 - 15 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-ZX75-12-S+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 12MHZ INLINE

RF FILTER BAND PASS 12MHZ INLINE

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZX75-12-S+ 3157-ZX75-12-S+-ND
Product Name Lumped LC Band Pass Filter, 9 - 15 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Fc 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1200 - 1400 MHz, 50Ω - CBP-1300A+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 300 - 320 MHz, 50Ω - SXBP-310+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 310 dB
View Details
2 suppliers
LTCC Band Pass Filter, 24250 - 27500 MHz, 50Ω - BFHK-2582+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 25.8 dB
View Details
2 suppliers
RF Filters - 3157-BLP-150+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 140000 kHz
View Details