The PMA2-123LN+ is a PHEMT-based monolithic microwave integrated circuit amplifier designed for wideband, low-noise receiver applications from 0.5 to 12 GHz with 50Ω impedance. It operates on a single +5V or +6V supply and is packaged in a 2 x 2 mm, 8-lead MCLP with an exposed paddle. The device provides a noise figure of 2.2 dB at 2 GHz and 2.6 dB at 8 GHz, with a gain of 16.8 dB at 8 GHz on +6V and 16.1 dB on +5V, and an output third-order intercept point of +28 dBm at 2 GHz and +27 dBm at 8 GHz. It meets MSL1 moisture sensitivity and HBM ESD Class 1A (250 to <500 V) ratings, and operates from -40°C to +85°C.
The PMA2-123LN+ is a PHEMT based wideband, low noise MMIC amplifier with a unique combination of low noise, high IP3, and flat gain over wideband making it ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single +5V or +6V supply, is well matched for 50Ω and comes in a tiny, low profile package (2 x 2 mm, 8 lead MCLP), accommodating dense circuit board layouts.
Manufacturer: Mini-Circuits
Win Source Part Number: 834004-PMA2-123LN+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 500MHz ~ 12GHz MC1631-1
RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 500MHz ~ 12GHz MC1631-1
RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 500MHz ~ 12GHz MC1631-1
| Mini-Circuits | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PMA2-123LN+ | 834004-PMA2-123LN+ | 3157-PMA2-123LN+CT-ND |
| Product Name | SMT MMIC, Linear, Gain Block Amplifier, 500 MHz to 12 GHz, 50Ω, 2x2 mm QFN Style Package | RF Amplifiers - PMA2-123LN+ | RF Amplifiers |
| MMIC Tech. | MMIC | ||
| Package Type | Surface Mount | Surface Mount; 8-TFDFN Exposed Pad | |
| Operating Voltage | 7 volts | 6 volts | |
| Nominal Impedance | 50 | ||
| Applications | RF Microwave | Mobile / Wireless Systems; SATCOM; LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN |