Mini-Circuits Cavity Band Pass Filter, 24 - 30 GHz, 50Ω ZVBP-K27G+

Description
Low Insertion Loss, 0.4dB Typ. Good Return Loss, 14dB Typ. High Rejection, 70dB Typ.
Request a Quote Datasheet
Description
Low Insertion Loss, 0.4dB Typ. Good Return Loss, 14dB Typ. High Rejection, 70dB Typ.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cavity Band Pass Filter, 24 - 30 GHz, 50Ω - ZVBP-K27G+ - Mini-Circuits
Brooklyn, NY, United States
Cavity Band Pass Filter, 24 - 30 GHz, 50Ω
ZVBP-K27G+
Cavity Band Pass Filter, 24 - 30 GHz, 50Ω ZVBP-K27G+
Low Insertion Loss, 0.4dB Typ. Good Return Loss, 14dB Typ. High Rejection, 70dB Typ.
  • Low Insertion Loss, 0.4dB Typ.
  • Good Return Loss, 14dB Typ.
  • High Rejection, 70dB Typ.
Supplier's Site Datasheet
RF Filters - 3157-ZVBP-K27G+-ND - DigiKey
Thief River Falls, MN, United States
CAVITY BPF, 24 - 30 GHZ, 50

CAVITY BPF, 24 - 30 GHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZVBP-K27G+ 3157-ZVBP-K27G+-ND
Product Name Cavity Band Pass Filter, 24 - 30 GHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Insertion Loss 27 dB 0.8000 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 57 - 61 MHz, 50Ω - BPF-B59+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 59 dB
View Details
3 suppliers
Lumped LC Band Pass Filter, 57 - 61 MHz, 50Ω - BPF-B59+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 59 dB
View Details
3 suppliers
Lumped LC Band Pass Filter, 24 - 35 MHz, 50Ω - SBP-29+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 0.9000 dB
View Details
Ceramic Filters - 3157-HFCN-1200+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 2910 MHz
View Details
3 suppliers