Mini-Circuits Cavity Band Pass Filter, 13.05 - 17.75 GHz, 50Ω ZVBP-15R4G-S+

Description
Low Insertion Loss, 1.0 dB Typ. Good Return Loss, 17 dB Typ. High Rejection, 90 dB Typ.
Request a Quote Datasheet
Description
Low Insertion Loss, 1.0 dB Typ. Good Return Loss, 17 dB Typ. High Rejection, 90 dB Typ.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cavity Band Pass Filter, 13.05 - 17.75 GHz, 50Ω - ZVBP-15R4G-S+ - Mini-Circuits
Brooklyn, NY, United States
Cavity Band Pass Filter, 13.05 - 17.75 GHz, 50Ω
ZVBP-15R4G-S+
Cavity Band Pass Filter, 13.05 - 17.75 GHz, 50Ω ZVBP-15R4G-S+
Low Insertion Loss, 1.0 dB Typ. Good Return Loss, 17 dB Typ. High Rejection, 90 dB Typ.
  • Low Insertion Loss, 1.0 dB Typ.
  • Good Return Loss, 17 dB Typ.
  • High Rejection, 90 dB Typ.
Supplier's Site Datasheet
RF Filters - 3157-ZVBP-15R4G-S+-ND - DigiKey
Thief River Falls, MN, United States
CAVITY BPF, 13.05-17.75 GHZ, 50

CAVITY BPF, 13.05-17.75 GHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZVBP-15R4G-S+ 3157-ZVBP-15R4G-S+-ND
Product Name Cavity Band Pass Filter, 13.05 - 17.75 GHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 15.4 dB 1.5 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 2570 - 3440 MHz, 50Ω - BFCN-2975+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2975 dB
View Details
4 suppliers
LTCC Band Pass Filter, 9.8 - 14.6 GHz, 50Ω - BFCV-1272+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 12.2 dB
View Details
LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω - BFCO-252+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
RF Filters - 3157-HFCU-1782+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 26150 MHz
View Details