The HXG-242+ is a RoHS-compliant, ultra high IP3 amplifier module designed for 0.7 to 2.4 GHz applications, featuring a ceramic MSiP package measuring 6.4mm x 7.0mm x 2.4mm with gold-over-nickel terminations. It provides 45.7 dBm typ. output third-order intercept at 1.5 GHz, 14.9 dB typ. gain at 1.5 GHz, and 2.3 dB typ. noise figure, with input and output return loss of 11.6 dB and 17.9 dB respectively at 1.5 GHz. Operated at 5 V and 140 mA, it requires no external matching components and delivers +23.2 dBm typ. P1dB across the band. The device is rated for -40°C to 85°C operating temperature, and meets HBM Class 1A and MM Class M1 ESD standards.
The HXG-242+ (RoHS compliant) is an advanced amplifier module combining high dynamic range MMIC technology and optimization circuits to provide industry leading linearity over a focused frequency range. It is packaged in a Mini-Circuits System in Package (MSiP) module (6.4mm x 7.0mm x 2.4mm) using a sealed ceramic cover and having gold over Ni for excellent solderability.
SMT LINEAR AMP, 700 - 2400 MHZ
SMT LINEAR AMP, 700 - 2400 MHZ
SMT LINEAR AMP, 700 - 2400 MHZ
SMT LINEAR AMP, 700 - 2400 MHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | HXG-242+ | 3157-HXG-242+TR-ND | HXG-242+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier Module, 700 MHz to 2400 MHz, 50Ω, MSiP Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | ||
| Frequency Range | 700 to 2400 MHz | 700 to 2400 MHz | 700 to 2400 MHz |
| Minimum Gain | 13 dB | 13.6 dB | ? to 13.6 dB |
| Maximum Gain | 16 dB | 13.6 dB | 13.6 dB |