The ZHL-10M2G0020X+ is a high-power broadband coaxial amplifier designed for 50Ω systems, operating from 10 to 2000 MHz with a typical small signal gain of 53 dB and a P1dB output power of +40 dBm. It features SMA-female connectors on both input and output, operates from a +28 V DC supply, and draws up to 5.4 A when outputting saturated power with a fan. The device is housed in a rugged aluminum case without a heatsink and is rated for mounting base temperatures up to +85°C. It meets the ENV23T19 environmental standard and is RoHS compliant.
The ZHL-10M2G0020(X)+ is a high-power broadband amplifier providing more than 20W of output power with a typical small signal gain of 52 dB over the 10 to 2000 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-10M2G0020X+ |
| Product Name | Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -20 to 60 C (-4 to 140 F) |
| Frequency Range | 10 to 2000 MHz |
| Minimum Gain | 45 dB |
| Maximum Gain | 55 dB |