Mini-Circuits PSA-5453+ is a monolithic E-pHEMT amplifier for sensitive receiver front ends, operating from 50 MHz to 4 GHz with a single +3 V supply and 60 mA current draw. It is housed in a micro-miniature SOT-363 package (case style CA1389), internally matched to 50Ω, and delivers a typical noise figure of 0.7 dB at 0.5 GHz and an output IP3 of +35.2 dBm at 1 GHz. The device supports an input power up to +15 dBm, achieves +19.4 dBm output power at 1 GHz, and maintains operation from -40°C to +85°C with a thermal resistance of 165 °C/W. It meets MSL1 moisture sensitivity and ESD ratings per ANSI/ESD STM5.1-2001 (Class 1A) and ANSI/ESD STM5.2-1999 (Class M1).
Mini-Circuits PSA-5453+ is a E-pHEMT* based Ultra-Low Noise MMIC Amplifier operating from 50 MHz to 4 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive receiver applications. This design operates on a single +3 V supply at only 60 mA and is internally matched to 50Ω.
Manufacturer: Mini-Circuits
Win Source Part Number: 890264-PSA-5453+
Features: RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6
Package: Reel - TR
Package: 6-VSSOP, SC-88, SOT-363
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
Other Part Number: 3157-PSA-5453+DKR, 3157-PSA-5453+CT, 3157-PSA-5453+TR
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6
IC AMP CELL 50MHZ-4GHZ SC70-6
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PSA-5453+ | 890264-PSA-5453+ | 3157-PSA-5453+DKR-ND | PSA-5453+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package | RF Amplifiers - PSA-5453+ | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Frequency Range | 50 to 4000 MHz | 50 to 4000 MHz | 50 to 4000 MHz | |
| Minimum Gain | 10.2 dB | 10.2 dB | ? to 10.2 dB | |
| Maximum Gain | 24.4 dB | 10.2 dB | 10.2 dB |