Mini-Circuits RF Power Dividers/Splitters - SCN-2-19+ SCN-2-19+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 316809-SCN-2-19+ Family Name: SCN-2-19 Introduction Date: June 14, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 316809-SCN-2-19+ Family Name: SCN-2-19 Introduction Date: June 14, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - SCN-2-19+ - SCN-2-19+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SCN-2-19+
SCN-2-19+
RF Power Dividers/Splitters - SCN-2-19+ SCN-2-19+
Manufacturer: Mini-Circuits Win Source Part Number: 316809-SCN-2-19+ Family Name: SCN-2-19 Introduction Date: June 14, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 316809-SCN-2-19+
Family Name: SCN-2-19
Introduction Date: June 14, 2005
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
RF Power Dividers/Splitters - 3157-SCN-2-19+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCN-2-19+CT-ND
RF Power Dividers/Splitters 3157-SCN-2-19+CT-ND
RF Power Divider 1.425GHz ~ 1.9GHz Isolation (Min) 17dB, 18dB Return Loss, 4° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 1.425GHz ~ 1.9GHz Isolation (Min) 17dB, 18dB Return Loss, 4° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SCN-2-19+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCN-2-19+DKR-ND
RF Power Dividers/Splitters 3157-SCN-2-19+DKR-ND
RF Power Divider 1.425GHz ~ 1.9GHz Isolation (Min) 17dB, 18dB Return Loss, 4° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 1.425GHz ~ 1.9GHz Isolation (Min) 17dB, 18dB Return Loss, 4° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SCN-2-19+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SCN-2-19+TR-ND
RF Power Dividers/Splitters 3157-SCN-2-19+TR-ND
RF Power Divider 1.425GHz ~ 1.9GHz Isolation (Min) 17dB, 18dB Return Loss, 4° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 1.425GHz ~ 1.9GHz Isolation (Min) 17dB, 18dB Return Loss, 4° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
1.425GHZ 1.9GHZ Rf Power Divider Splitter - 851-SCN-2-19+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.425GHZ 1.9GHZ Rf Power Divider Splitter
851-SCN-2-19+
1.425GHZ 1.9GHZ Rf Power Divider Splitter 851-SCN-2-19+
RF PWR DVDR 1.425GHZ-1.9GHZ 6SMD Product overview: SCN-2-19+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.425GHZ, 1.9GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.425GHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCN-2-19+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 1.425GHZ-1.9GHZ 6SMD Product overview: SCN-2-19+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.425GHZ, 1.9GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.425GHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SCN-2-19+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - SCN-2-19+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SCN-2-19+
RF Power Dividers/Splitters SCN-2-19+
RF Power Divider 1.425 GHz ~ 1.9 GHz Isolation (Min) 17dB, 18dB Return Loss, 4° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 1.425 GHz ~ 1.9 GHz Isolation (Min) 17dB, 18dB Return Loss, 4° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number SCN-2-19+ 3157-SCN-2-19+CT-ND 851-SCN-2-19+ SCN-2-19+
Product Name RF Power Dividers/Splitters - SCN-2-19+ RF Power Dividers/Splitters 1.425GHZ 1.9GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD, No Lead Tape & Reel (TR) 6-SMD, No Lead
Insertion Loss 0.50 dB 0.50 dB 0.50 dB
Isolation 17.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 to 6GHz – 2 Way Power Divider/Splitter - UIY2PD2828F - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
8 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-8K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 23.20 dB
View Details
RF Power Dividers/Splitters - 3157-ZAPD-900-5W-S+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21M-1.5G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1000.00 to 2000.00 MHz
Insertion Loss 0.25 dB
View Details