Mini-Circuits RF Power Dividers/Splitters - JPS-2-1N+ JPS-2-1N+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 922421-JPS-2-1N+ Features: RF Power Divider 350 MHz ~ 550 MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, J-Lead Package: Reel - TR Package: 6-SMD, J-Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 922421-JPS-2-1N+ Features: RF Power Divider 350 MHz ~ 550 MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, J-Lead Package: Reel - TR Package: 6-SMD, J-Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - JPS-2-1N+ - JPS-2-1N+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - JPS-2-1N+
JPS-2-1N+
RF Power Dividers/Splitters - JPS-2-1N+ JPS-2-1N+
Manufacturer: Mini-Circuits Win Source Part Number: 922421-JPS-2-1N+ Features: RF Power Divider 350 MHz ~ 550 MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, J-Lead Package: Reel - TR Package: 6-SMD, J-Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 922421-JPS-2-1N+
Features: RF Power Divider 350 MHz ~ 550 MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, J-Lead
Package: Reel - TR
Package: 6-SMD, J-Lead
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-JPS-2-1N+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JPS-2-1N+TR-ND
RF Power Dividers/Splitters 3157-JPS-2-1N+TR-ND
RF Power Divider 350MHz ~ 550MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, J-Lead

RF Power Divider 350MHz ~ 550MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, J-Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-JPS-2-1N+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JPS-2-1N+CT-ND
RF Power Dividers/Splitters 3157-JPS-2-1N+CT-ND
RF PWR DVDR 350MHZ-550MHZ 6SMD

RF PWR DVDR 350MHZ-550MHZ 6SMD

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-JPS-2-1N+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JPS-2-1N+DKR-ND
RF Power Dividers/Splitters 3157-JPS-2-1N+DKR-ND
RF PWR DVDR 350MHZ-550MHZ 6SMD

RF PWR DVDR 350MHZ-550MHZ 6SMD

Buy Now Datasheet
350MHZ 550MHZ Rf Power Divider Splitter - 851-JPS-2-1N+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MHZ 550MHZ Rf Power Divider Splitter
851-JPS-2-1N+
350MHZ 550MHZ Rf Power Divider Splitter 851-JPS-2-1N+
RF PWR DVDR 350MHZ-550MHZ 6SMD Product overview: JPS-2-1N+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ, 550MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 350MHZ, 550MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JPS-2-1N+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 350MHZ-550MHZ 6SMD Product overview: JPS-2-1N+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ, 550MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 350MHZ, 550MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JPS-2-1N+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - JPS-2-1N+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
JPS-2-1N+
RF Power Dividers/Splitters JPS-2-1N+
RF Power Divider 350 MHz ~ 550 MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, J-Lead

RF Power Divider 350 MHz ~ 550 MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number JPS-2-1N+ 3157-JPS-2-1N+TR-ND 851-JPS-2-1N+ JPS-2-1N+
Product Name RF Power Dividers/Splitters - JPS-2-1N+ RF Power Dividers/Splitters 350MHZ 550MHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD, J-Lead Tape & Reel (TR) 6-SMD, J-Lead
Insertion Loss 0.30 dB 0.30 dB 0.30 dB
Isolation 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM8PD-0.5-6-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Frequency 500.00 to 6000.00 MHz
View Details
PBR-0006, High Isolation Power Combiner - PBR-0006 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 0.30 to -20000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-1.6G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1200.00 to 2000.00 MHz
Insertion Loss 0.25 dB
View Details
Tx & Rx Multicoupler - 5o2T2R453501580 - 5o.com
Specs
0º Power Divider Division: 2-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 4.80 dB
View Details