Mini-Circuits RF and Wireless - RF Power Dividers/Splitters WP4G+

Description
Win Source Part Number: 1373181-WP4G+ Category: RF and Wireless - RF Power Dividers/Splitters Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Frequency: 1.42 GHz ~ 1.66 GHz Package / Case: 12-VQFN Exposed Pad HTSUS: 8548.00.0000 Size / Dimension: 0.118" L x 0.118" W x 0.039" H (3.00mm x 3.00mm x 0.99mm) ECCN: EAR99 Insertion Loss: 0.7dB Specifications: Isolation (Min) 19dB, 1.4 VSWR (Typ), 4° Imbalance (Max)
Request a Quote Datasheet
Description
Win Source Part Number: 1373181-WP4G+ Category: RF and Wireless - RF Power Dividers/Splitters Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Frequency: 1.42 GHz ~ 1.66 GHz Package / Case: 12-VQFN Exposed Pad HTSUS: 8548.00.0000 Size / Dimension: 0.118" L x 0.118" W x 0.039" H (3.00mm x 3.00mm x 0.99mm) ECCN: EAR99 Insertion Loss: 0.7dB Specifications: Isolation (Min) 19dB, 1.4 VSWR (Typ), 4° Imbalance (Max)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Power Dividers/Splitters - WP4G+ - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Power Dividers/Splitters
WP4G+
RF and Wireless - RF Power Dividers/Splitters WP4G+
Win Source Part Number: 1373181-WP4G+ Category: RF and Wireless - RF Power Dividers/Splitters Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Frequency: 1.42 GHz ~ 1.66 GHz Package / Case: 12-VQFN Exposed Pad HTSUS: 8548.00.0000 Size / Dimension: 0.118" L x 0.118" W x 0.039" H (3.00mm x 3.00mm x 0.99mm) ECCN: EAR99 Insertion Loss: 0.7dB Specifications: Isolation (Min) 19dB, 1.4 VSWR (Typ), 4° Imbalance (Max)

Win Source Part Number: 1373181-WP4G+
Category: RF and Wireless - RF Power Dividers/Splitters
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
Frequency: 1.42 GHz ~ 1.66 GHz
Package / Case: 12-VQFN Exposed Pad
HTSUS: 8548.00.0000
Size / Dimension: 0.118" L x 0.118" W x 0.039" H (3.00mm x 3.00mm x 0.99mm)
ECCN: EAR99
Insertion Loss: 0.7dB
Specifications: Isolation (Min) 19dB, 1.4 VSWR (Typ), 4° Imbalance (Max)

Buy Now Datasheet
1.66GHZ Rf Power Divider Splitter - 851-WP4G+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.66GHZ Rf Power Divider Splitter
851-WP4G+
1.66GHZ Rf Power Divider Splitter 851-WP4G+
RF PWR DVDR 1.42-1.66GHZ 12VQFN Product overview: WP4G+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.66GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.66GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-WP4G+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 1.42-1.66GHZ 12VQFN Product overview: WP4G+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.66GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.66GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-WP4G+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-WP4G+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-WP4G+CT-ND
RF Power Dividers/Splitters 3157-WP4G+CT-ND
RF Power Divider 1.42GHz ~ 1.66GHz Isolation (Min) 19dB, 1.4 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 1.42GHz ~ 1.66GHz Isolation (Min) 19dB, 1.4 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-WP4G+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-WP4G+TR-ND
RF Power Dividers/Splitters 3157-WP4G+TR-ND
RF Power Divider 1.42GHz ~ 1.66GHz Isolation (Min) 19dB, 1.4 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 1.42GHz ~ 1.66GHz Isolation (Min) 19dB, 1.4 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-WP4G+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-WP4G+DKR-ND
RF Power Dividers/Splitters 3157-WP4G+DKR-ND
RF Power Divider 1.42GHz ~ 1.66GHz Isolation (Min) 19dB, 1.4 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 1.42GHz ~ 1.66GHz Isolation (Min) 19dB, 1.4 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet
RF Power Dividers/Splitters - WP4G+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
WP4G+
RF Power Dividers/Splitters WP4G+
RF Power Divider 1.42 GHz ~ 1.66 GHz Isolation (Min) 19dB, 1.4 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 1.42 GHz ~ 1.66 GHz Isolation (Min) 19dB, 1.4 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number WP4G+ 851-WP4G+ 3157-WP4G+CT-ND WP4G+
Product Name RF and Wireless - RF Power Dividers/Splitters 1.66GHZ Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters
Frequency 1420.00 MHz 1420.00 to 1660.00 MHz 1420.00 to 1660.00 MHz
Insertion Loss 0.70 dB 0.70 dB 0.70 dB 0.70 dB
Package Type / Form Factor Tape & Reel (TR) 12-VQFN Exposed Pad 12-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

MLDD 4-Way Power Dividers 7010265 - 7010265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 1000.00 to 26500.00 MHz
Insertion Loss 3.30 dB
View Details
2 way Power Divider SMA Connectors From 0.3GHz to 18GHz Rated at 30 Watts (CW) - HPD0.3-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
Hybrid Combiner - 5o2T150134370 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Splitters/Combiners - D-2182 - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details