Mini-Circuits RF Power Dividers/Splitters - JCPS-8-10+ JCPS-8-10+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 710585-JCPS-8-10+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1723+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 710585-JCPS-8-10+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1723+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - JCPS-8-10+ - JCPS-8-10+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - JCPS-8-10+
JCPS-8-10+
RF Power Dividers/Splitters - JCPS-8-10+ JCPS-8-10+
Manufacturer: Mini-Circuits Win Source Part Number: 710585-JCPS-8-10+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1723+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 710585-JCPS-8-10+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1723+
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
5MHZ 1GHZ Rf Power Divider Splitter - 851-JCPS-8-10+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 1GHZ Rf Power Divider Splitter
851-JCPS-8-10+
5MHZ 1GHZ Rf Power Divider Splitter 851-JCPS-8-10+
RF PWR DVDR 5MHZ-1GHZ 14SMD Product overview: JCPS-8-10+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JCPS-8-10+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 5MHZ-1GHZ 14SMD Product overview: JCPS-8-10+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JCPS-8-10+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-JCPS-8-10+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JCPS-8-10+DKR-ND
RF Power Dividers/Splitters 3157-JCPS-8-10+DKR-ND
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 15° Imbalance (Max) 14-SMD Module

RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 15° Imbalance (Max) 14-SMD Module

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-JCPS-8-10+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JCPS-8-10+TR-ND
RF Power Dividers/Splitters 3157-JCPS-8-10+TR-ND
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 15° Imbalance (Max) 14-SMD Module

RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 15° Imbalance (Max) 14-SMD Module

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-JCPS-8-10+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JCPS-8-10+CT-ND
RF Power Dividers/Splitters 3157-JCPS-8-10+CT-ND
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 15° Imbalance (Max) 14-SMD Module

RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 15° Imbalance (Max) 14-SMD Module

Buy Now Datasheet
RF Power Dividers/Splitters - JCPS-8-10+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
JCPS-8-10+
RF Power Dividers/Splitters JCPS-8-10+
RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 20dB, 15° Imbalance (Max) 14-SMD Module

RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 20dB, 15° Imbalance (Max) 14-SMD Module

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number JCPS-8-10+ 851-JCPS-8-10+ 3157-JCPS-8-10+DKR-ND JCPS-8-10+
Product Name RF Power Dividers/Splitters - JCPS-8-10+ 5MHZ 1GHZ Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters
Package Type / Form Factor Tape & Reel (TR) 14-SMD Module 14-SMD Module
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM3PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 3-Way; 4-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details
0.4 - 2.5 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Front Ports - MPD-0R402FCSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 400.00 to 2500.00 MHz
View Details
Power Dividers, Combiners, Hybrids - J4-40004 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 160.00 to 320.00 MHz
Insertion Loss 0.75 dB
View Details
3 Way Power Divider - 5o32120711 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 520.00 MHz
View Details