Mini-Circuits 2 Ways MMIC DC Pass Power Splitter, 1710 - 1990 MHz, 50Ω BP2P+

Description
2 Ways MMIC DC Pass Power Splitter, 1710 - 1990 MHz, 50Ω
Request a Quote
Description
2 Ways MMIC DC Pass Power Splitter, 1710 - 1990 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount 2-way 0° 50Ω power splitter/combiner for 1710 to 1990 MHz, with 0.5 dB typical insertion loss, 30 dB typical isolation, and 1.10:1 typical VSWR. Maximum power input is 1.5 W, with internal dissipation up to 0.75 W. Operates from -40°C to 85°C and stores from -65°C to 150°C. Case style XX211 measures 4.14 × 5.33 × 1.96 mm. RoHS compliant. ESD rating: HBM Class 0, MM Class M1.

Datasheet Summary
Powered by GS/AI

Surface mount 2-way 0° 50Ω power splitter/combiner for 1710 to 1990 MHz, with 0.5 dB typical insertion loss, 30 dB typical isolation, and 1.10:1 typical VSWR. Maximum power input is 1.5 W, with internal dissipation up to 0.75 W. Operates from -40°C to 85°C and stores from -65°C to 150°C. Case style XX211 measures 4.14 × 5.33 × 1.96 mm. RoHS compliant. ESD rating: HBM Class 0, MM Class M1.

Suppliers

Company
Product
Description
Supplier Links
2 Ways MMIC DC Pass Power Splitter, 1710 - 1990 MHz, 50Ω - BP2P+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways MMIC DC Pass Power Splitter, 1710 - 1990 MHz, 50Ω
BP2P+
2 Ways MMIC DC Pass Power Splitter, 1710 - 1990 MHz, 50Ω BP2P+
2 Ways MMIC DC Pass Power Splitter, 1710 - 1990 MHz, 50Ω

2 Ways MMIC DC Pass Power Splitter, 1710 - 1990 MHz, 50Ω

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-BP2P+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-BP2P+TR-ND
RF Power Dividers/Splitters 3157-BP2P+TR-ND
2WAYS MMIC DC PPS, 1710-1990 MHZ

2WAYS MMIC DC PPS, 1710-1990 MHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number BP2P+ 3157-BP2P+TR-ND
Product Name 2 Ways MMIC DC Pass Power Splitter, 1710 - 1990 MHz, 50Ω RF Power Dividers/Splitters
0º Power Divider Division: 2-Way 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

520 MHZ Rf Power Divider Splitter - 851-SYPJ-2-5W-52+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Strip
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
6000 MHZ Rf Power Divider Splitter - 851-ZB3PD-63-S+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Bulk
Connectors SMA; SMA
Frequency 700.00 to 1050.00 MHz
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-ZFSC-2-5+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor BNC In-Line Module
Insertion Loss 0.80 dB
View Details
2 suppliers
RF and Wireless - RF Power Dividers/Splitters - EP2RCW+ - Win Source Electronics
Specs
Frequency 0.00 MHz
Insertion Loss 5.50 dB
View Details
4 suppliers