Mini-Circuits RF Power Dividers/Splitters QCS-152+

Description
RF Power Divider 820MHz ~ 1.6GHz Isolation (Min) 18dB, 1.6 VSWR (Max), 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Power Divider 820MHz ~ 1.6GHz Isolation (Min) 18dB, 1.6 VSWR (Max), 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-QCS-152+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCS-152+TR-ND
RF Power Dividers/Splitters 3157-QCS-152+TR-ND
RF Power Divider 820MHz ~ 1.6GHz Isolation (Min) 18dB, 1.6 VSWR (Max), 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 820MHz ~ 1.6GHz Isolation (Min) 18dB, 1.6 VSWR (Max), 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-QCS-152+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCS-152+DKR-ND
RF Power Dividers/Splitters 3157-QCS-152+DKR-ND
RF Power Divider 820MHz ~ 1.6GHz Isolation (Min) 18dB, 1.6 VSWR (Max), 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 820MHz ~ 1.6GHz Isolation (Min) 18dB, 1.6 VSWR (Max), 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-QCS-152+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCS-152+CT-ND
RF Power Dividers/Splitters 3157-QCS-152+CT-ND
RF Power Divider 820MHz ~ 1.6GHz Isolation (Min) 18dB, 1.6 VSWR (Max), 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 820MHz ~ 1.6GHz Isolation (Min) 18dB, 1.6 VSWR (Max), 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
820MHZ 1.6GHZ Rf Power Divider Splitter - 851-QCS-152+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
820MHZ 1.6GHZ Rf Power Divider Splitter
851-QCS-152+
820MHZ 1.6GHZ Rf Power Divider Splitter 851-QCS-152+
RF PWR DVDR 820MHZ-1.6GHZ 0805 Product overview: QCS-152+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820MHZ, 1.6GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 820MHZ, 1.6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCS-152+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 820MHZ-1.6GHZ 0805 Product overview: QCS-152+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820MHZ, 1.6GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 820MHZ, 1.6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCS-152+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - QCS-152+ - QCS-152+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - QCS-152+
QCS-152+
RF Power Dividers/Splitters - QCS-152+ QCS-152+
Manufacturer: Mini-Circuits Win Source Part Number: 931156-QCS-152+ Features: RF Power Divider Isolation (Min) 18dB, 1.6 VSWR (Max), 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-QCS-152+CT, 3157-QCS-152+TR, 3157-QCS-152+DKR

Manufacturer: Mini-Circuits
Win Source Part Number: 931156-QCS-152+
Features: RF Power Divider Isolation (Min) 18dB, 1.6 VSWR (Max), 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 6 PC Pad
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-QCS-152+CT, 3157-QCS-152+TR, 3157-QCS-152+DKR

Buy Now Datasheet
RF Power Dividers/Splitters - QCS-152+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
QCS-152+
RF Power Dividers/Splitters QCS-152+
RF Power Divider 820 MHz ~ 1.6 GHz Isolation (Min) 18dB, 1.6 VSWR (Max), 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 820 MHz ~ 1.6 GHz Isolation (Min) 18dB, 1.6 VSWR (Max), 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-QCS-152+TR-ND 851-QCS-152+ QCS-152+ QCS-152+
Product Name RF Power Dividers/Splitters 820MHZ 1.6GHZ Rf Power Divider Splitter RF Power Dividers/Splitters - QCS-152+ RF Power Dividers/Splitters
Package Type / Form Factor 0805 (2012 Metric), 6 PC Pad Tape & Reel (TR) 0805 (2012 Metric), 6 PC Pad
Insertion Loss 0.60 dB 0.60 dB 0.60 dB
Isolation 18.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microwave Rack Mount Assemblies - WMU-107 - Werbel Microwave LLC
Specs
Package Type / Form Factor Rack mount unit
Frequency 600.00 to 7125.00 MHz
View Details
1 - 22 GHz MMIC 2-Way High Isolation Power Divider/Power Splitter - MPBR-0122CSP3 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 1000.00 to 22000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDM-41-5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 4930.00 to 5150.00 MHz
Insertion Loss 0.60 dB
View Details
2 Way Power Divider - 5o3128540 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 2000.00 MHz
View Details