Mini-Circuits LTCC 90º Hybrid, 1.7 to 2.2 GHz, 3dB, 50Ω HPCJ-03-222+

Description
Mini-Circuits’ Model HPCJ-03-222+ is a high-power, 3 dB, 90° hybrid splitter/combiner that delivers reliable performance across the 1.7 – 2.2 GHz band, making it ideal for cellular infrastructure, DAS, test environments, and communication platforms. With 50 W CW power handling capability and excellent signal balance, it provides robust and precise splitting and combining for demanding RF chains. Its compact footprint and stable performance make it a dependable choice for modern broadband designs.
Request a Quote
Description
Mini-Circuits’ Model HPCJ-03-222+ is a high-power, 3 dB, 90° hybrid splitter/combiner that delivers reliable performance across the 1.7 – 2.2 GHz band, making it ideal for cellular infrastructure, DAS, test environments, and communication platforms. With 50 W CW power handling capability and excellent signal balance, it provides robust and precise splitting and combining for demanding RF chains. Its compact footprint and stable performance make it a dependable choice for modern broadband designs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HPCJ-03-222+ is a surface-mount LTCC 90° hybrid splitter/combiner for 50 Ω systems operating between 1.7 and 2.2 GHz, designed for power amplifier combining and signal distribution in cellular infrastructure and DAS applications. It features 50 W continuous wave power handling at +25°C, with insertion loss up to 0.28 dB, isolation exceeding 20 dB across the band, phase unbalance of ±4° maximum, and amplitude unbalance of ±0.7 dB maximum. Operating and storage temperatures range from -55°C to +125°C. The device measures 1.7 × 1.7 × 0.87 mm and uses a Case Style AAE3610-2 with tin over nickel plating, compliant to RoHS standards.

Datasheet Summary
Powered by GS/AI

The HPCJ-03-222+ is a surface-mount LTCC 90° hybrid splitter/combiner for 50 Ω systems operating between 1.7 and 2.2 GHz, designed for power amplifier combining and signal distribution in cellular infrastructure and DAS applications. It features 50 W continuous wave power handling at +25°C, with insertion loss up to 0.28 dB, isolation exceeding 20 dB across the band, phase unbalance of ±4° maximum, and amplitude unbalance of ±0.7 dB maximum. Operating and storage temperatures range from -55°C to +125°C. The device measures 1.7 × 1.7 × 0.87 mm and uses a Case Style AAE3610-2 with tin over nickel plating, compliant to RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
LTCC 90º Hybrid, 1.7 to 2.2 GHz, 3dB, 50Ω - HPCJ-03-222+ - Mini-Circuits
Brooklyn, NY, United States
LTCC 90º Hybrid, 1.7 to 2.2 GHz, 3dB, 50Ω
HPCJ-03-222+
LTCC 90º Hybrid, 1.7 to 2.2 GHz, 3dB, 50Ω HPCJ-03-222+
Mini-Circuits’ Model HPCJ-03-222+ is a high-power, 3 dB, 90° hybrid splitter/combiner that delivers reliable performance across the 1.7 – 2.2 GHz band, making it ideal for cellular infrastructure, DAS, test environments, and communication platforms. With 50 W CW power handling capability and excellent signal balance, it provides robust and precise splitting and combining for demanding RF chains. Its compact footprint and stable performance make it a dependable choice for modern broadband designs.

Mini-Circuits’ Model HPCJ-03-222+ is a high-power, 3 dB, 90° hybrid splitter/combiner that delivers reliable performance across the 1.7 – 2.2 GHz band, making it ideal for cellular infrastructure, DAS, test environments, and communication platforms. With 50 W CW power handling capability and excellent signal balance, it provides robust and precise splitting and combining for demanding RF chains. Its compact footprint and stable performance make it a dependable choice for modern broadband designs.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number HPCJ-03-222+
Product Name LTCC 90º Hybrid, 1.7 to 2.2 GHz, 3dB, 50Ω
Operating Temperature -55 to 125 C (-67 to 257 F)
Frequency 1700.00 to 2200.00 MHz
Insertion Loss 0.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-QCN-3+CT-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.60 dB
Isolation 18.00 dB
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-ZC16PD-K0644+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 2.20 dB
Isolation 18.00 dB
View Details
4 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω - ZB4PD-222-75-F+ - Mini-Circuits
Specs
0º Power Divider Division: 4-Way
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency 950.00 to 2200.00 MHz
View Details
RF and Wireless - RF Power Dividers/Splitters - SEPS-8-153+ - Win Source Electronics
Specs
Frequency 6000.00 MHz
Insertion Loss 3.50 dB
View Details
4 suppliers