Knowles RF Power Dividers/Splitters PDW05758-T

Description
6-18GHZ 2-WAY SMD WILKINSON POWE
Request a Quote
Description
6-18GHZ 2-WAY SMD WILKINSON POWE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDW05758-T is a 2-way Wilkinson power divider designed for operation within a frequency range of 6 to 18 GHz. It features a surface mount configuration, which contributes to its compact size and ease of integration into various applications. The device is constructed using low loss, temperature-stable materials, ensuring minimal performance variation across a range of temperatures. Key specifications include a nominal power splitting of 3.0 dB, an amplitude balance of ±0.025 dB, and a phase balance of ±3.0 degrees. The excess insertion loss is specified at 0.7 dB, with a return loss and isolation both rated at 20 dB. The power handling capability is yet to be determined. The device operates effectively within a temperature range of -55°C to +125°C and has a characteristic impedance of 50,Ѷ. The PDW05758-T is suitable for applications requiring reliable performance with excellent repeatability and is classified as moisture sensitivity level MSL1.

Datasheet Summary
Powered by GS/AI

The PDW05758-T is a 2-way Wilkinson power divider designed for operation within a frequency range of 6 to 18 GHz. It features a surface mount configuration, which contributes to its compact size and ease of integration into various applications. The device is constructed using low loss, temperature-stable materials, ensuring minimal performance variation across a range of temperatures. Key specifications include a nominal power splitting of 3.0 dB, an amplitude balance of ±0.025 dB, and a phase balance of ±3.0 degrees. The excess insertion loss is specified at 0.7 dB, with a return loss and isolation both rated at 20 dB. The power handling capability is yet to be determined. The device operates effectively within a temperature range of -55°C to +125°C and has a characteristic impedance of 50,Ѷ. The PDW05758-T is suitable for applications requiring reliable performance with excellent repeatability and is classified as moisture sensitivity level MSL1.

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 1761-PDW05758-TCT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1761-PDW05758-TCT-ND
RF Power Dividers/Splitters 1761-PDW05758-TCT-ND
6-18GHZ 2-WAY SMD WILKINSON POWE

6-18GHZ 2-WAY SMD WILKINSON POWE

Buy Now Datasheet
RF Power Dividers/Splitters - 1761-PDW05758-TDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1761-PDW05758-TDKR-ND
RF Power Dividers/Splitters 1761-PDW05758-TDKR-ND
6-18GHZ 2-WAY SMD WILKINSON POWE

6-18GHZ 2-WAY SMD WILKINSON POWE

Buy Now Datasheet
RF Power Dividers/Splitters - 1761-PDW05758-TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1761-PDW05758-TTR-ND
RF Power Dividers/Splitters 1761-PDW05758-TTR-ND
6-18GHZ 2-WAY SMD WILKINSON POWE

6-18GHZ 2-WAY SMD WILKINSON POWE

Buy Now Datasheet
RF Power Dividers/Splitters - PDW05758-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
PDW05758-T
RF Power Dividers/Splitters PDW05758-T
RF Power Divider 6 GHz ~ 18 GHz Isolation (Typ) 20dB, 20dB Return Loss, 3° Imbalance (Max) SMD

RF Power Divider 6 GHz ~ 18 GHz Isolation (Typ) 20dB, 20dB Return Loss, 3° Imbalance (Max) SMD

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 1761-PDW05758-TCT-ND PDW05758-T
Product Name RF Power Dividers/Splitters RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Power Divider - 5o32531600 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 500.00 to 6000.00 MHz
View Details
2 way Power Divider 2.92 Connectors From 0.3GHz to 40GHz Rated at 30 Watts (CW) - HPD0.3-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 300.00 to 40000.00 MHz
Insertion Loss 3.50 dB
View Details
RF Power Dividers/Splitters - 1761-PDW08324-TDKR-ND - DigiKey
Specs
Package Type / Form Factor 5-SMD, No Lead
Insertion Loss 0.70 dB
Isolation 20.00 dB
View Details
Power Splitters/Combiners - WM8PD-0.7-4-B - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Connectors BNC
View Details