Mini-Circuits Connectorized Band Pass Filter, 0.35-0.45 MHz ZFBP-400KB-S+

Description
ZFBP-400K-S+ is a 50Ω bandpass filter. This is built into a rugged connectorized package of size 1.25" x 1.25" x 0.75". This offers very good matching in passband and excellent stopband rejection. This is suitable for semicon- ductor processing equipment and other instrumentation applications for low frequency RF and signal processing.
Request a Quote Datasheet
Description
ZFBP-400K-S+ is a 50Ω bandpass filter. This is built into a rugged connectorized package of size 1.25" x 1.25" x 0.75". This offers very good matching in passband and excellent stopband rejection. This is suitable for semicon- ductor processing equipment and other instrumentation applications for low frequency RF and signal processing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized Band Pass Filter, 0.35-0.45 MHz - ZFBP-400KB-S+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized Band Pass Filter, 0.35-0.45 MHz
ZFBP-400KB-S+
Connectorized Band Pass Filter, 0.35-0.45 MHz ZFBP-400KB-S+
ZFBP-400K-S+ is a 50Ω bandpass filter. This is built into a rugged connectorized package of size 1.25" x 1.25" x 0.75". This offers very good matching in passband and excellent stopband rejection. This is suitable for semicon- ductor processing equipment and other instrumentation applications for low frequency RF and signal processing.

ZFBP-400K-S+ is a 50Ω bandpass filter. This is built into a rugged connectorized package of size 1.25" x 1.25" x 0.75". This offers very good matching in passband and excellent stopband rejection. This is suitable for semicon- ductor processing equipment and other instrumentation applications for low frequency RF and signal processing.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number ZFBP-400KB-S+
Product Name Connectorized Band Pass Filter, 0.35-0.45 MHz
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω - BBP-30+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
LTCC Band Pass Filter, 3000 - 4600 MHz, 50Ω - BFCN-3700+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
4 suppliers
LTCC Band Pass Filter, 8250 - 8450 MHz, 50Ω - BFCN-8350+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 8350 dB
View Details
3 suppliers
LTCC SMT Band Pass Filter, 7.5 - 8.8 GHz, 50Ω - BFHKI-8501+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers