The VBF-2275+ is a coaxial bandpass filter with a passband of 2170 to 2380 MHz, designed for 50 Ω systems. It features a case style FF704 measuring 1.43 inches in length and 0.41 inches in diameter, with SMA male and female connectors. The filter exhibits a typical insertion loss of 2.0 dB within the passband and a maximum VSWR of 2.5:1. It provides at least 20 dB insertion loss below 1720 MHz and at least 25 dB above 4200 MHz. The device operates across a temperature range of -55°C to 100°C and supports a maximum RF power input of 1.5 W at 25°C, derating linearly to 0.25 W at 100°C. It employs rugged unibody construction and is RoHS compliant.
The VBF-2275+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 2275 MHz ± 105 MHz, these units offer low insertion loss and good rejection at the band reject edges. Built using Mini-Circuits proven unibody construction which integrates the RF connectors with the case body, the VBF-2275+ takes very little space and meets rugged test lab system environment.
RF FILTER BAND PASS 2.275GHZ SMA
BANDPASS FLTR / SMA / ROHS
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | VBF-2275+ | 3157-VBF-2275+-ND | VBF-2275+ |
| Product Name | LTCC Band Pass Filter, 2170 - 2380 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Insertion Loss | 2275 dB | 3 dB | 3 dB |
| Filter Technology | Passive Filter |