The BFCG-552+ is a LTCC bandpass filter designed for use in the 5100 to 5930 MHz range with a 50Ω impedance, offering 1.2 dB typical insertion loss and high stopband rejection. It is housed in a 0805 ceramic package measuring 2.01 mm x 1.24 mm x 0.94 mm with wrap-around terminations, supporting operation from -55°C to +125°C and handling up to 2 W RF power at 25°C, derating linearly to 0.5 W at 125°C. The filter is RoHS compliant and aqueous washable.
Mini-Circuits’ BFCG-552+ is a LTCC band pass filter with a passband from 5100 to 5930 MHz, supporting a variety of applications. This model provides 1.2 dB typical passband insertion loss and provides a very good stopband rejection due to strategically constructed layout with minimal interaction between components. It provides a wide operating temperature range from -55 to +125°C. Housed in a tiny 0805 ceramic form factor with wrap-around ter- minations, the filter is ideal for dense PCB layouts and with minimal performance variation due to parasitics.
LTCC BPF, 5100 - 5930 MHZ, 50
LTCC BPF, 5100 - 5930 MHZ, 50
LTCC BPF, 5100 - 5930 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCG-552+ | 3157-BFCG-552+CT-ND |
| Product Name | LTCC Band Pass Filter, 5100 - 5930 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 5515 dB | 2 dB |