Mini-Circuits Connectorized Band Pass Filter, 2300-2500 MHz ZFBP-2400B-S+

Description
ZFBP-2400-S+ is a 50Ω narrow band filter built into a shielded (size: 1.25" x 1.25" x 0.75") case. Covering a band- width of 2400 MHz ± 100 MHz, this filter offers good matching in the passband and high rejection in the stopband. Power handling capacity is as high as 8.5W at 25°C.
Request a Quote Datasheet
Description
ZFBP-2400-S+ is a 50Ω narrow band filter built into a shielded (size: 1.25" x 1.25" x 0.75") case. Covering a band- width of 2400 MHz ± 100 MHz, this filter offers good matching in the passband and high rejection in the stopband. Power handling capacity is as high as 8.5W at 25°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized Band Pass Filter, 2300-2500 MHz - ZFBP-2400B-S+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized Band Pass Filter, 2300-2500 MHz
ZFBP-2400B-S+
Connectorized Band Pass Filter, 2300-2500 MHz ZFBP-2400B-S+
ZFBP-2400-S+ is a 50Ω narrow band filter built into a shielded (size: 1.25" x 1.25" x 0.75") case. Covering a band- width of 2400 MHz ± 100 MHz, this filter offers good matching in the passband and high rejection in the stopband. Power handling capacity is as high as 8.5W at 25°C.

ZFBP-2400-S+ is a 50Ω narrow band filter built into a shielded (size: 1.25" x 1.25" x 0.75") case. Covering a band- width of 2400 MHz ± 100 MHz, this filter offers good matching in the passband and high rejection in the stopband. Power handling capacity is as high as 8.5W at 25°C.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number ZFBP-2400B-S+
Product Name Connectorized Band Pass Filter, 2300-2500 MHz
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 600 - 680 MHz, 50Ω - SXBP-640+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1165 - 1201 MHz, 50Ω - CBP-1183A+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 400 - 550 MHz, 50Ω - BPF-A475+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 475 dB
View Details
2 suppliers
Ceramic Filters - 3157-HFCN-5500+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 8750 MHz
View Details
2 suppliers