Mini-Circuits Microstrip Band Pass Filter, 2300 - 2500 MHz, 50Ω ZFBP-2400-S+

Description
ZFBP-2400-S+ is a 50Ω narrow band filter built into a shielded (size: 1.25" x 1.25" x 0.75") case. Covering a band- width of 2400 MHz ± 100 MHz, this filter offers good matching in the passband and high rejection in the stopband. Power handling capacity is as high as 8.5W at 25°C.
Request a Quote Datasheet
Description
ZFBP-2400-S+ is a 50Ω narrow band filter built into a shielded (size: 1.25" x 1.25" x 0.75") case. Covering a band- width of 2400 MHz ± 100 MHz, this filter offers good matching in the passband and high rejection in the stopband. Power handling capacity is as high as 8.5W at 25°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microstrip Band Pass Filter, 2300 - 2500 MHz, 50Ω - ZFBP-2400-S+ - Mini-Circuits
Brooklyn, NY, United States
Microstrip Band Pass Filter, 2300 - 2500 MHz, 50Ω
ZFBP-2400-S+
Microstrip Band Pass Filter, 2300 - 2500 MHz, 50Ω ZFBP-2400-S+
ZFBP-2400-S+ is a 50Ω narrow band filter built into a shielded (size: 1.25" x 1.25" x 0.75") case. Covering a band- width of 2400 MHz ± 100 MHz, this filter offers good matching in the passband and high rejection in the stopband. Power handling capacity is as high as 8.5W at 25°C.

ZFBP-2400-S+ is a 50Ω narrow band filter built into a shielded (size: 1.25" x 1.25" x 0.75") case. Covering a band- width of 2400 MHz ± 100 MHz, this filter offers good matching in the passband and high rejection in the stopband. Power handling capacity is as high as 8.5W at 25°C.

Supplier's Site Datasheet
RF Filters - 3157-ZFBP-2400-S+-ND - DigiKey
Thief River Falls, MN, United States
MICROSTRIP BPF, 2300 - 2500 MHZ,

MICROSTRIP BPF, 2300 - 2500 MHZ,

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZFBP-2400-S+ 3157-ZFBP-2400-S+-ND
Product Name Microstrip Band Pass Filter, 2300 - 2500 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2400 dB 3.5 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 7900 - 8100 MHz, 50Ω - BFCN-8000+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 8000 dB
View Details
4 suppliers
Ceramic Resonator Band Pass Filter, 2.15 - 2.6 GHz, 50Ω - CBP4-2375Q+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω - BBP-30+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
LTCC Band Pass Filter, 1570 - 1810 MHz, 50Ω - BFCN-1690+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1690 dB
View Details
3 suppliers