Mini-Circuits Lumped LC Band Pass Filter, 24 - 35 MHz, 50Ω SXBP-29+

Description
The SXBP-29+ is a bandpass filter fabricated using SMT technology. The SXBP-29+ offer good matching within the passband and it has more than 40 dB rejection up to 1600 MHz. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. In addition it has repeatable performance across production lots and consistent performance across temperature.
Request a Quote
Description
The SXBP-29+ is a bandpass filter fabricated using SMT technology. The SXBP-29+ offer good matching within the passband and it has more than 40 dB rejection up to 1600 MHz. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. In addition it has repeatable performance across production lots and consistent performance across temperature.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SXBP-29+ is a surface mount bandpass filter designed for RF/IF applications in the 24 to 35 MHz range with a 50 Ω impedance. It features a miniature shielded HF1139 package measuring 0.44" x 0.74" x 0.27", offering a typical insertion loss of 0.9 dB within the passband, VSWR of 1.4:1, and more than 40 dB rejection up to 1600 MHz. The filter operates reliably from -40°C to 85°C and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The SXBP-29+ is a surface mount bandpass filter designed for RF/IF applications in the 24 to 35 MHz range with a 50 Ω impedance. It features a miniature shielded HF1139 package measuring 0.44" x 0.74" x 0.27", offering a typical insertion loss of 0.9 dB within the passband, VSWR of 1.4:1, and more than 40 dB rejection up to 1600 MHz. The filter operates reliably from -40°C to 85°C and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 24 - 35 MHz, 50Ω - SXBP-29+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 24 - 35 MHz, 50Ω
SXBP-29+
Lumped LC Band Pass Filter, 24 - 35 MHz, 50Ω SXBP-29+
The SXBP-29+ is a bandpass filter fabricated using SMT technology. The SXBP-29+ offer good matching within the passband and it has more than 40 dB rejection up to 1600 MHz. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. In addition it has repeatable performance across production lots and consistent performance across temperature.

The SXBP-29+ is a bandpass filter fabricated using SMT technology. The SXBP-29+ offer good matching within the passband and it has more than 40 dB rejection up to 1600 MHz. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. In addition it has repeatable performance across production lots and consistent performance across temperature.

Supplier's Site Datasheet
RF Filters - 3157-SXBP-29+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 29MHZ 8SMD

RF FILTER BAND PASS 29MHZ 8SMD

Buy Now Datasheet
RF Filters - 3157-SXBP-29+TR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 29MHZ 8SMD

RF FILTER BAND PASS 29MHZ 8SMD

Buy Now Datasheet
RF Filters - 3157-SXBP-29+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 29MHZ 8SMD

RF FILTER BAND PASS 29MHZ 8SMD

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SXBP-29+ 3157-SXBP-29+CT-ND
Product Name Lumped LC Band Pass Filter, 24 - 35 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 29 dB 1.5 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1110 - 1230 MHz, 50Ω - CBP-1170C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 3157-EQY-3-453+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Package Type Surface Mount; 6-TDFN Exposed Pad
View Details
2 suppliers
RF Filters - 3157-BHP-50+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Bandwidth 759000 kHz
View Details
Lumped LC Band Pass Filter, 400 - 510 MHz, 50Ω - BPF-C450+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers