ZCBP12-550-S+ -- CERAMIC RESONATOR BAND PASS FILTER, 540 - 560 MHZ, 50Ω
Mini-Circuits
Ceramic Resonator Band Pass Filter, 540 - 560 MHz, 50Ω
ZCBP12-550-S+
Description
Narrow Band Design with Fast Roll-off
High Rejection, 73 dB Typ.
Good Insertion Loss, 1.9 dB Typ.
Request a Quote
Email Supplier
Datasheet
Description
Narrow Band Design with Fast Roll-off
High Rejection, 73 dB Typ.
Good Insertion Loss, 1.9 dB Typ.
Request a Quote
Email Supplier
Datasheet
Suppliers
Ceramic Resonator Band Pass Filter, 540 - 560 MHz, 50Ω
ZCBP12-550-S+
Narrow Band Design with Fast Roll-off
High Rejection, 73 dB Typ.
Good Insertion Loss, 1.9 dB Typ.
- Narrow Band Design with Fast Roll-off
- High Rejection, 73 dB Typ.
- Good Insertion Loss, 1.9 dB Typ.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
ZCBP12-550-S+ |
|
Product Name
|
Ceramic Resonator Band Pass Filter, 540 - 560 MHz, 50Ω |
|
Filter Type
|
Bandpass
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Filter Technology
Passive Filter
Filter Type
High Pass
Fc
3615 MHz
View Details
Filter Type
Bandpass
Operating Temperature
-55 to 100 C (-67 to 212 F)
Package Type
Connectorized
View Details
3 suppliers
Filter Type
Bandpass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Insertion Loss
475 dB
View Details
2 suppliers