Mini-Circuits Suspended Substrate Band Pass Filter, 2000 - 18000 MHz, 50Ω ZBSS-A10G-S+

Description
Mini-Circuits’ Suspended Substrate Stripline filters offer low insertion loss by implementing printed circuit board suspended between two parallel ground planes, providing high Q. Low insertion loss combined with wide stop- band makes them an excellent choice for wideband instruments and systems like ECM, ECCM, ELINT and ultra- broadband receivers. Low pass, high pass, band pass, band stop, diplexer and multiplexer designs can be realized with this technology. Advanced filter design and construction can achieve stopband width greater than 6x the center frequency, and tem- perature stability will be better than other printed circuit realizations because the fields are mainly in the air rather than in a dielectric. The inside walls of the housing hold the circuit and prevent movement that could be caused by vibration or mechanical shock, making these designs excellent candidates for harsh operating environments. Suspended substrate stripline filters can be realized in small form factors with high-quality, precise machining for
Request a Quote Datasheet
Description
Mini-Circuits’ Suspended Substrate Stripline filters offer low insertion loss by implementing printed circuit board suspended between two parallel ground planes, providing high Q. Low insertion loss combined with wide stop- band makes them an excellent choice for wideband instruments and systems like ECM, ECCM, ELINT and ultra- broadband receivers. Low pass, high pass, band pass, band stop, diplexer and multiplexer designs can be realized with this technology. Advanced filter design and construction can achieve stopband width greater than 6x the center frequency, and tem- perature stability will be better than other printed circuit realizations because the fields are mainly in the air rather than in a dielectric. The inside walls of the housing hold the circuit and prevent movement that could be caused by vibration or mechanical shock, making these designs excellent candidates for harsh operating environments. Suspended substrate stripline filters can be realized in small form factors with high-quality, precise machining for
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suspended Substrate Band Pass Filter, 2000 - 18000 MHz, 50Ω - ZBSS-A10G-S+ - Mini-Circuits
Brooklyn, NY, United States
Suspended Substrate Band Pass Filter, 2000 - 18000 MHz, 50Ω
ZBSS-A10G-S+
Suspended Substrate Band Pass Filter, 2000 - 18000 MHz, 50Ω ZBSS-A10G-S+
Mini-Circuits’ Suspended Substrate Stripline filters offer low insertion loss by implementing printed circuit board suspended between two parallel ground planes, providing high Q. Low insertion loss combined with wide stop- band makes them an excellent choice for wideband instruments and systems like ECM, ECCM, ELINT and ultra- broadband receivers. Low pass, high pass, band pass, band stop, diplexer and multiplexer designs can be realized with this technology. Advanced filter design and construction can achieve stopband width greater than 6x the center frequency, and tem- perature stability will be better than other printed circuit realizations because the fields are mainly in the air rather than in a dielectric. The inside walls of the housing hold the circuit and prevent movement that could be caused by vibration or mechanical shock, making these designs excellent candidates for harsh operating environments. Suspended substrate stripline filters can be realized in small form factors with high-quality, precise machining for

Mini-Circuits’ Suspended Substrate Stripline filters offer low insertion loss by implementing printed circuit board suspended between two parallel ground planes, providing high Q. Low insertion loss combined with wide stop- band makes them an excellent choice for wideband instruments and systems like ECM, ECCM, ELINT and ultra- broadband receivers. Low pass, high pass, band pass, band stop, diplexer and multiplexer designs can be realized with this technology. Advanced filter design and construction can achieve stopband width greater than 6x the center frequency, and tem- perature stability will be better than other printed circuit realizations because the fields are mainly in the air rather than in a dielectric. The inside walls of the housing hold the circuit and prevent movement that could be caused by vibration or mechanical shock, making these designs excellent candidates for harsh operating environments. Suspended substrate stripline filters can be realized in small form factors with high-quality, precise machining for

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number ZBSS-A10G-S+
Product Name Suspended Substrate Band Pass Filter, 2000 - 18000 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-HFCQ-3652+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 43250 MHz
View Details
Ceramic Resonator Band Pass Filter, 1130 - 1246 MHz, 50Ω - CSBP-D1189+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Connectorized Band Pass Filter, 1730-2270 MHz - VBFZ-2000-S+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Package Type Connectorized
View Details
3 suppliers
Lumped LC Band Pass Filter, 700 - 1200 MHz, 50Ω - BPF-A950+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 950 dB
View Details
3 suppliers