Mini-Circuits LTCC Bandpass Filter, 4300 to 5300 MHz, 50Ω, 2.92mm Female ZBFHK-K4951+

Description
ZBFHK-K4951+ is a 50Ω band pass filter built in broad band connectorized package. Covering 4300-5300 MHz bandwidth, these units offer good matching within the passband and good rejection in stopband. ZBFHK-K4951+ offer low insertion loss, and excellent power handling capability. It handles up to 1 W RF input power and provides a wide operating temperature range from -55°C to 125°C.
Request a Quote Datasheet
Description
ZBFHK-K4951+ is a 50Ω band pass filter built in broad band connectorized package. Covering 4300-5300 MHz bandwidth, these units offer good matching within the passband and good rejection in stopband. ZBFHK-K4951+ offer low insertion loss, and excellent power handling capability. It handles up to 1 W RF input power and provides a wide operating temperature range from -55°C to 125°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Bandpass Filter, 4300 to 5300 MHz, 50Ω, 2.92mm Female - ZBFHK-K4951+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Bandpass Filter, 4300 to 5300 MHz, 50Ω, 2.92mm Female
ZBFHK-K4951+
LTCC Bandpass Filter, 4300 to 5300 MHz, 50Ω, 2.92mm Female ZBFHK-K4951+
ZBFHK-K4951+ is a 50Ω band pass filter built in broad band connectorized package. Covering 4300-5300 MHz bandwidth, these units offer good matching within the passband and good rejection in stopband. ZBFHK-K4951+ offer low insertion loss, and excellent power handling capability. It handles up to 1 W RF input power and provides a wide operating temperature range from -55°C to 125°C.

ZBFHK-K4951+ is a 50Ω band pass filter built in broad band connectorized package. Covering 4300-5300 MHz bandwidth, these units offer good matching within the passband and good rejection in stopband. ZBFHK-K4951+ offer low insertion loss, and excellent power handling capability. It handles up to 1 W RF input power and provides a wide operating temperature range from -55°C to 125°C.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number ZBFHK-K4951+
Product Name LTCC Bandpass Filter, 4300 to 5300 MHz, 50Ω, 2.92mm Female
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 6850 - 7850 MHz, 50Ω - VBF-7331+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2 dB
View Details
3 suppliers
Lumped LC Band Pass Filter, 198 - 206 MHz, 50Ω - SXBP-202+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 202 dB
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1710 - 1785 MHz, 50Ω - CBP-1748C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LTCC Band Pass Filter, 1790 - 1920 MHz, 50Ω - BFCN-1855+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1855 dB
View Details
4 suppliers