Mini-Circuits LTCC Bandpass Filter, 11.9 to 12.8 GHz, 50Ω, 2.92mm Female ZBFHK-K1272+

Description
ZBFHK-K1272+ is a 50Ω band pass filter built in broad band connectorized package. Covering 11.9-12.8 GHz bandwidth, these units offer good matching within the passband and good rejection in stopband. ZBFHK-K1272+ offer low insertion loss, and excellent power handling capability. It handles up to 1 W RF input power and provides a wide operating temperature range from -55°C to 125°C.
Request a Quote Datasheet
Description
ZBFHK-K1272+ is a 50Ω band pass filter built in broad band connectorized package. Covering 11.9-12.8 GHz bandwidth, these units offer good matching within the passband and good rejection in stopband. ZBFHK-K1272+ offer low insertion loss, and excellent power handling capability. It handles up to 1 W RF input power and provides a wide operating temperature range from -55°C to 125°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Bandpass Filter, 11.9 to 12.8 GHz, 50Ω, 2.92mm Female - ZBFHK-K1272+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Bandpass Filter, 11.9 to 12.8 GHz, 50Ω, 2.92mm Female
ZBFHK-K1272+
LTCC Bandpass Filter, 11.9 to 12.8 GHz, 50Ω, 2.92mm Female ZBFHK-K1272+
ZBFHK-K1272+ is a 50Ω band pass filter built in broad band connectorized package. Covering 11.9-12.8 GHz bandwidth, these units offer good matching within the passband and good rejection in stopband. ZBFHK-K1272+ offer low insertion loss, and excellent power handling capability. It handles up to 1 W RF input power and provides a wide operating temperature range from -55°C to 125°C.

ZBFHK-K1272+ is a 50Ω band pass filter built in broad band connectorized package. Covering 11.9-12.8 GHz bandwidth, these units offer good matching within the passband and good rejection in stopband. ZBFHK-K1272+ offer low insertion loss, and excellent power handling capability. It handles up to 1 W RF input power and provides a wide operating temperature range from -55°C to 125°C.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number ZBFHK-K1272+
Product Name LTCC Bandpass Filter, 11.9 to 12.8 GHz, 50Ω, 2.92mm Female
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film SMT Band Pass Filter, 7.75 - 8.4 GHz, 50Ω - ABF-8R075G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 8075 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 1200 - 1600 MHz, 50Ω - BPF-BD1400+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1400 dB
View Details
2 suppliers
RF Filters - 3157-ADCH-80+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5025 MHz
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1.825 to 1.925 GHz, 50Ω - CBP4-1875Q+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details