Mini-Circuits Thin Film SMT Band Pass Filter, 7.75 - 8.4 GHz, 50Ω ABF-8R075G+

Description
Low Passband Insertion Loss of 1.6dB Typ. High Rejection of 56dB Typ. Good Return Loss of 14dB Typ.
Request a Quote
Description
Low Passband Insertion Loss of 1.6dB Typ. High Rejection of 56dB Typ. Good Return Loss of 14dB Typ.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ABF-8R075G+ is a thin-film surface mount bandpass filter designed for 50Ω systems operating between 7750 and 8400 MHz. It features a typical passband insertion loss of 1.6 dB, a typical return loss of 14 dB, and typical stopband rejection of 56 dB. The device measures 5.59 x 8.13 x 2.03 mm and operates from -55°C to +125°C with a maximum input power of 1 W within the passband. It is compliant with RoHS standards and uses a gold-over-nickel lead finish. The filter is bi-directional and suitable for phased array SATCOM antennas, aerospace and defense signal conditioning, and test equipment.

Datasheet Summary
Powered by GS/AI

The ABF-8R075G+ is a thin-film surface mount bandpass filter designed for 50Ω systems operating between 7750 and 8400 MHz. It features a typical passband insertion loss of 1.6 dB, a typical return loss of 14 dB, and typical stopband rejection of 56 dB. The device measures 5.59 x 8.13 x 2.03 mm and operates from -55°C to +125°C with a maximum input power of 1 W within the passband. It is compliant with RoHS standards and uses a gold-over-nickel lead finish. The filter is bi-directional and suitable for phased array SATCOM antennas, aerospace and defense signal conditioning, and test equipment.

Suppliers

Company
Product
Description
Supplier Links
Thin Film SMT Band Pass Filter, 7.75 - 8.4 GHz, 50Ω - ABF-8R075G+ - Mini-Circuits
Brooklyn, NY, United States
Thin Film SMT Band Pass Filter, 7.75 - 8.4 GHz, 50Ω
ABF-8R075G+
Thin Film SMT Band Pass Filter, 7.75 - 8.4 GHz, 50Ω ABF-8R075G+
Low Passband Insertion Loss of 1.6dB Typ. High Rejection of 56dB Typ. Good Return Loss of 14dB Typ.
  • Low Passband Insertion Loss of 1.6dB Typ.
  • High Rejection of 56dB Typ.
  • Good Return Loss of 14dB Typ.
Supplier's Site Datasheet
RF Filters - 3157-ABF-8R075G+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BANDPASS 8.075GHZ 3SMD

RF FILTER BANDPASS 8.075GHZ 3SMD

Buy Now Datasheet
RF Filters - 3157-ABF-8R075G+TR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BANDPASS 8.075GHZ 3SMD

RF FILTER BANDPASS 8.075GHZ 3SMD

Buy Now Datasheet
RF Filters - 3157-ABF-8R075G+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BANDPASS 8.075GHZ 3SMD

RF FILTER BANDPASS 8.075GHZ 3SMD

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ABF-8R075G+ 3157-ABF-8R075G+DKR-ND
Product Name Thin Film SMT Band Pass Filter, 7.75 - 8.4 GHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 8075 dB 2.7 dB
Package Type Surface Mount Surface Mount; 3-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-BLP-15+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 15000 kHz
View Details
LTCC Surface Mount Band Pass Filter, 8.45 to 8.80 GHz, 50Ω - BFCV-8750+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 8.62 dB
View Details
Lumped LC Band Pass Filter, 150 - 350 MHz, 50Ω - BPF-BY250+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 250 dB
View Details
2 suppliers