Mini-Circuits Microstrip Band Pass Filter, 3100 - 3300 MHz, 50Ω ZAFBP-3200-S+

Description
ZAFBP-3200-S+ is a 50Ω filter built into a rugged shielded case (size: 2.00" x 2.00" x 0.75") case. Covering the bandwidth of 3200 MHz ± 100 MHz, this filter offers very good rejection on both lower stopband and upper stopband. The power handing capacity is high as 10.8W at 25°C.
Request a Quote Datasheet
Description
ZAFBP-3200-S+ is a 50Ω filter built into a rugged shielded case (size: 2.00" x 2.00" x 0.75") case. Covering the bandwidth of 3200 MHz ± 100 MHz, this filter offers very good rejection on both lower stopband and upper stopband. The power handing capacity is high as 10.8W at 25°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microstrip Band Pass Filter, 3100 - 3300 MHz, 50Ω - ZAFBP-3200-S+ - Mini-Circuits
Brooklyn, NY, United States
Microstrip Band Pass Filter, 3100 - 3300 MHz, 50Ω
ZAFBP-3200-S+
Microstrip Band Pass Filter, 3100 - 3300 MHz, 50Ω ZAFBP-3200-S+
ZAFBP-3200-S+ is a 50Ω filter built into a rugged shielded case (size: 2.00" x 2.00" x 0.75") case. Covering the bandwidth of 3200 MHz ± 100 MHz, this filter offers very good rejection on both lower stopband and upper stopband. The power handing capacity is high as 10.8W at 25°C.

ZAFBP-3200-S+ is a 50Ω filter built into a rugged shielded case (size: 2.00" x 2.00" x 0.75") case. Covering the bandwidth of 3200 MHz ± 100 MHz, this filter offers very good rejection on both lower stopband and upper stopband. The power handing capacity is high as 10.8W at 25°C.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number ZAFBP-3200-S+
Product Name Microstrip Band Pass Filter, 3100 - 3300 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized Band Pass Filter, 5600-7000 MHz - VBFZ-6260-S+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Package Type Connectorized
View Details
2 suppliers
LTCC Band Pass Filter, 2250 - 2470 MHz, 50Ω - BFCN-2360+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2360 dB
View Details
4 suppliers
Lumped LC Band Pass Filter, 230 - 370 MHz, 50Ω - BPF-V300+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 300 dB
View Details
3 suppliers
LTCC Band Pass Filter, 1480 - 1570 MHz, 50Ω - BFCN-1525+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1525 dB
View Details
3 suppliers