Mini-Circuits Lumped LC Band Pass Filter, 560 - 780 MHz, 50Ω ZABP-650-S+

Description
ZABP-650-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 560 to 780 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has min- iature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.
Request a Quote Datasheet
Description
ZABP-650-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 560 to 780 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has min- iature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 560 - 780 MHz, 50Ω - ZABP-650-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 560 - 780 MHz, 50Ω
ZABP-650-S+
Lumped LC Band Pass Filter, 560 - 780 MHz, 50Ω ZABP-650-S+
ZABP-650-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 560 to 780 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has min- iature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.

ZABP-650-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 560 to 780 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has min- iature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and consistent performance across temperature.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number ZABP-650-S+
Product Name Lumped LC Band Pass Filter, 560 - 780 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 35 - 49 MHz, 50Ω - SIF-40+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
RF Filters - 3157-HFCU-1682+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 25150 MHz
View Details
LTCC SMT Band Pass Filter, 5.9 - 6.9 GHz, 50Ω - BFHKI-6751+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Ceramic Resonator Band Pass Filter, 1710 - 1785 MHz, 50Ω - CBP-1748C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details