Mini-Circuits Lumped LC Band Pass Filter, 35 - 49 MHz, 50Ω SIF-40+

Description
Lumped LC Band Pass Filter, 35 - 49 MHz, 50Ω
Request a Quote Datasheet
Description
Lumped LC Band Pass Filter, 35 - 49 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 35 - 49 MHz, 50Ω - SIF-40+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 35 - 49 MHz, 50Ω
SIF-40+
Lumped LC Band Pass Filter, 35 - 49 MHz, 50Ω SIF-40+
Lumped LC Band Pass Filter, 35 - 49 MHz, 50Ω

Lumped LC Band Pass Filter, 35 - 49 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number SIF-40+
Product Name Lumped LC Band Pass Filter, 35 - 49 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-EQY-6-283+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 6.9 dB
View Details
Ceramic Resonator Band Pass Filter, 1170 - 1390 MHz, 50Ω - CBP-1280C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 902.5 - 927.5 MHz, 50Ω - CBP-915C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC Band Pass Filter, 29000 - 39000 MHz, 50Ω - BFCQ-3402+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 33.6 dB
View Details
2 suppliers