The VEQY-4-63+ is a connectorized, absorptive gain equalizer with a nominal 4 dB insertion loss slope from DC to 6 GHz, designed to compensate for negative gain slope in amplifiers and receivers. It features a 50 Ω impedance, excellent VSWR of 1.2:1 typ., and can handle up to 31 dBm RF power. The device operates from -40°C to 85°C and is housed in an FF704 case with SMA female and male connectors, measuring 10.41 mm × 6.32 mm × 7.92 mm and weighing 10 grams. It is RoHS compliant.
Mini-Circuits’ VEQY-4-63+ is an absorptive Gain Equalizer fabricated using highly repetitive GaAs IPD* MMIC process incorporating resistors, capacitors and inductors having negative insertion loss slope. VEQY-4-63+ has a nominal attenuation slope of 4 dB.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | VEQY-4-63+ |
| Product Name | 4.4 dB Fixed Slope Equalizer, 10 - 6000 MHz |