EQY-3-453+ is an absorptive gain equalizer designed to compensate for negative gain slope in wideband systems from DC to 45 GHz. It features a nominal insertion loss slope of 3.7 dB, operates with 50 ohm impedance, and is packaged in a 2 x 2 mm, 6-lead MCLP case. The device supports up to +30 dBm RF input power, with derating to +26 dBm at 105°C, and maintains a typical return loss of 20 dB. It operates from -55°C to 105°C case temperature and meets MSL1 moisture sensitivity per IPC/JEDEC J-STD-020D, with Human Body Model ESD rating of Class 2 (2000V).
EQY-3-453+ is an absorptive Gain Equalizer fabricated using highly repetitive GaAs IPD MMIC process incorporating resistors, capacitors and inductors having negative insertion loss slope. EQY-3-453+ has a nominal attenuation slope of 3.7 dB and is packaged in tiny 2 x 2 mm, 6-Lead MCLPTM package.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | EQY-3-453+ |
| Product Name | 3.5dB SMT Fixed Slope Equalizer, DC - 45000 MHz |