EQY-12-24+ is an absorptive gain equalizer designed to compensate for negative gain slope in amplifiers and transmitters, offering a nominal 12 dB attenuation slope across DC to 20 GHz. It is packaged in a 2x2 mm 8-lead QFN-style case (MC1631-1) with a 50Ω impedance and supports RF input power up to +30 dBm at +25°C, derating linearly to +28 dBm at +105°C. The device operates from -55°C to +105°C case temperature and exhibits excellent return loss of 20 dB typical. It meets ESD Human Body Model Class 2 (2000 V) per ANSI/ESD STM5.1-2001 and is rated under environmental standard ENV08T1.
EQY-12-24+ is an absorptive Gain Equalizer fabricated using highly repetitive GaAs MMIC process incorporating resistors, capacitors, and inductors having negative insertion loss slope. EQY-12-24+ has a nominal attenuation slope of 12 dB and is packaged in a tiny 2x2 mm 8-lead QFN-style package.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | EQY-12-24+ |
| Product Name | 12 dB SMT Fixed Slope Equalizer, DC - 20000 MHz |