The Mini-Circuits ZEQ-7-44K+ is a broadband coaxial negative insertion loss slope equalizer designed to compensate for frequency-dependent signal loss in DC to 40 GHz systems. It features a 6.5 dB typical negative slope, a 50 Ohm impedance match with 15 dB return loss, and a small case size of 0.56 x 0.56 inches. The device uses 2.92mm female connectors, operates from -40 °C to +85 °C, and handles up to +27 dBm input power, derating to +23 dBm at 85 °C. Its slope deviation is ±0.4 dB typical across the band.
Mini-Circuits’ ZEQ-7-44K+ is a broadband, connectorized negative insertion loss slope equalizer, with a slope of 6.5 dB typ. over the range of DC to 40 GHz. The model is bi-directional and offers excellent electrical performance in applications where frequency dependent transmission line losses (negative gain slope) hinder the overall system performance. Model ZEQ-7-44K+ is a great choice for compensating negative gain slope of amplifiers, receivers and transmitters to achieve a flat gain response with respect to frequency.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | ZEQ-7-44K+ |
| Product Name | 6.5 dB Fixed Slope Equalizer, DC - 40000 MHz |