Mini-Circuits’ Precise Break-over Torque Wrench TRQ-N20.6-8 allows for precise mating force and easy use in tight spaces. The head will break over to signal the user when preset torque is achieved. It will effectively prevent over/under tightening. Groove at end of handle marks position to hold wrench. PRODUCT SPECIFICATIONS OUTLINE DRAWING 8±0.4 inch.lbs Wrench Torque (0.9±0.045 NM) Wrench Size 20.6mm (13/16 inches) Carbon Steel Black Chromium Wrench Head or Chrome Vanadium Steel Nickel Plated Handle Aluminum blue anodized Length (Nominal) 6.97 ±.030 inches CASE # A B C *Recommended duration of calibration is one year. Calibration intervals set MY3254 [12 5 7 .0 .0 0 5 ] [1 .5 4 5 . 9 2 ] [ . 2 8 0 1 . 3 6 ] by national and international standards are either one year or 5000 cycles, whichever comes first. However, to ensure that the performance is in accor- Dimensions are in inches [mm]. Tolerances: 3 Pl. ± .006 [0.150] Inc h [mm] dance to factory calibrated standards, actual need of calibration may vary Torque Wrench Weight: 95 grams REV. E based on use. Contact Sales AM for quotation on performance verification. Torque Wrench + Box Weight : 175 grams ECO-024551 TRQ-N20.6-8 MCL NY 260427 NOTES A. Performance and quality attributes and conditions not expressly stated in this specification document are intended to be excluded and do not form a part of this specification document. B. Electrical specifications and performance data contained in this specification document are based on Mini-Circuits’ applicable established test performance criteria and measurement instructions. C. The parts covered by this specification document are subject to Mini-Circuits’ standard limited warranty and terms and conditions (collectively, “Standard Terms”); Purchasers of this part are entitled to the rights and benefits contained therein. For a full statement of the standard terms and the exclusive rights and remedies thereunder, please visit Mini-Circuits’ website at www.minicircuits.com
/terms/viewterm.html www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c
om PAGE 1 OF 1
Mini-Circuits’ Precise Break-over Torque Wrench TRQ-N20.6-8 allows for precise mating force and easy use in tight spaces. The head will break over to signal the user when preset torque is achieved. It will effectively prevent over/under tightening. Groove at end of handle marks position to hold wrench. PRODUCT SPECIFICATIONS OUTLINE DRAWING 8±0.4 inch.lbs Wrench Torque (0.9±0.045 NM) Wrench Size 20.6mm (13/16 inches) Carbon Steel Black Chromium Wrench Head or Chrome Vanadium Steel Nickel Plated Handle Aluminum blue anodized Length (Nominal) 6.97 ±.030 inches CASE # A B C *Recommended duration of calibration is one year. Calibration intervals set MY3254 [12 5 7 .0 .0 0 5 ] [1 .5 4 5 . 9 2 ] [ . 2 8 0 1 . 3 6 ] by national and international standards are either one year or 5000 cycles, whichever comes first. However, to ensure that the performance is in accor- Dimensions are in inches [mm]. Tolerances: 3 Pl. ± .006 [0.150] Inc h [mm] dance to factory calibrated standards, actual need of calibration may vary Torque Wrench Weight: 95 grams REV. E based on use. Contact Sales AM for quotation on performance verification. Torque Wrench + Box Weight : 175 grams ECO-024551 TRQ-N20.6-8 MCL NY 260427 NOTES A. Performance and quality attributes and conditions not expressly stated in this specification document are intended to be excluded and do not form a part of this specification document. B. Electrical specifications and performance data contained in this specification document are based on Mini-Circuits’ applicable established test performance criteria and measurement instructions. C. The parts covered by this specification document are subject to Mini-Circuits’ standard limited warranty and terms and conditions (collectively, “Standard Terms”); Purchasers of this part are entitled to the rights and benefits contained therein. For a full statement of the standard terms and the exclusive rights and remedies thereunder, please visit Mini-Circuits’ website at www.minicircuits.com/terms/viewterm.html www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 1